Oil-Rite Corp. Single Stage Liquid Level Switch, Normally Open B1519-1

Description
Single Stage Liquid Level Switches are designed to shut down machinery or turn on warning devices when the liquid supply fails or recedes to a predetermined level. They can be wired to flash a warning light, sound a howler, shut down a machine, or signal a computer. This is especially helpful in unattended automated plants. The units can be used with large bearings, gear cases, transformers, circuit breakers, oil tanks, and cutting oil reservoirs on screw machines, along with many other applications. This stainless steel liquid level switch is designed for internal use on open or pressure tanks. The stainless steel float and switch should be aligned at the height where low liquid level is a concern. The low level actuation point is measured from the bottom of the assembly. The low level actuation point for water is 1 1/4”, oil is 1 3/8”, and spirits is 1 7/16”. When the liquid in the reservoir recedes to the low level, a magnet carried inside of the stainless steel float actuates a reed switch within the central pipe. The normally open design means the contacts close with the descending liquid level. The distance between mounting holes is 4 3/8". This unit tolerates up to 200 PSI and temperatures up to 220° F. The overall height of the switch is 3 3/8" (discluding the length of the wires). For best results use the switch with Oil Rite relay A3154. If the switch is used without the suggested Oil-Rite relay, be sure to keep the switch load within the resistive load rating, as follows: 120VAC
Description
Single Stage Liquid Level Switches are designed to shut down machinery or turn on warning devices when the liquid supply fails or recedes to a predetermined level. They can be wired to flash a warning light, sound a howler, shut down a machine, or signal a computer. This is especially helpful in unattended automated plants. The units can be used with large bearings, gear cases, transformers, circuit breakers, oil tanks, and cutting oil reservoirs on screw machines, along with many other applications. This stainless steel liquid level switch is designed for internal use on open or pressure tanks. The stainless steel float and switch should be aligned at the height where low liquid level is a concern. The low level actuation point is measured from the bottom of the assembly. The low level actuation point for water is 1 1/4”, oil is 1 3/8”, and spirits is 1 7/16”. When the liquid in the reservoir recedes to the low level, a magnet carried inside of the stainless steel float actuates a reed switch within the central pipe. The normally open design means the contacts close with the descending liquid level. The distance between mounting holes is 4 3/8". This unit tolerates up to 200 PSI and temperatures up to 220° F. The overall height of the switch is 3 3/8" (discluding the length of the wires). For best results use the switch with Oil Rite relay A3154. If the switch is used without the suggested Oil-Rite relay, be sure to keep the switch load within the resistive load rating, as follows: 120VAC

Suppliers

Company
Product
Description
Supplier Links
Single Stage Liquid Level Switch, Normally Open - B1519-1 - Oil-Rite Corp.
Manitowoc, WI, United States
Single Stage Liquid Level Switch, Normally Open
B1519-1
Single Stage Liquid Level Switch, Normally Open B1519-1
Single Stage Liquid Level Switches are designed to shut down machinery or turn on warning devices when the liquid supply fails or recedes to a predetermined level. They can be wired to flash a warning light, sound a howler, shut down a machine, or signal a computer. This is especially helpful in unattended automated plants. The units can be used with large bearings, gear cases, transformers, circuit breakers, oil tanks, and cutting oil reservoirs on screw machines, along with many other applications. This stainless steel liquid level switch is designed for internal use on open or pressure tanks. The stainless steel float and switch should be aligned at the height where low liquid level is a concern. The low level actuation point is measured from the bottom of the assembly. The low level actuation point for water is 1 1/4”, oil is 1 3/8”, and spirits is 1 7/16”. When the liquid in the reservoir recedes to the low level, a magnet carried inside of the stainless steel float actuates a reed switch within the central pipe. The normally open design means the contacts close with the descending liquid level. The distance between mounting holes is 4 3/8". This unit tolerates up to 200 PSI and temperatures up to 220° F. The overall height of the switch is 3 3/8" (discluding the length of the wires). For best results use the switch with Oil Rite relay A3154. If the switch is used without the suggested Oil-Rite relay, be sure to keep the switch load within the resistive load rating, as follows: 120VAC

Single Stage Liquid Level Switches are designed to shut down machinery or turn on warning devices when the liquid supply fails or recedes to a predetermined level. They can be wired to flash a warning light, sound a howler, shut down a machine, or signal a computer. This is especially helpful in unattended automated plants. The units can be used with large bearings, gear cases, transformers, circuit breakers, oil tanks, and cutting oil reservoirs on screw machines, along with many other applications.

This stainless steel liquid level switch is designed for internal use on open or pressure tanks. The stainless steel float and switch should be aligned at the height where low liquid level is a concern. The low level actuation point is measured from the bottom of the assembly. The low level actuation point for water is 1 1/4”, oil is 1 3/8”, and spirits is 1 7/16”.

When the liquid in the reservoir recedes to the low level, a magnet carried inside of the stainless steel float actuates a reed switch within the central pipe. The normally open design means the contacts close with the descending liquid level.

The distance between mounting holes is 4 3/8". This unit tolerates up to 200 PSI and temperatures up to 220° F. The overall height of the switch is 3 3/8" (discluding the length of the wires).
For best results use the switch with Oil Rite relay A3154. If the switch is used without the suggested Oil-Rite relay, be sure to keep the switch load within the resistive load rating, as follows:

120VAC

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Level Sensors
Product Number B1519-1
Product Name Single Stage Liquid Level Switch, Normally Open
Maximum Operating Pressure 200 psi (141 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Interface Alarm - 2852-IFA - Arjay Engineering
Specs
Device Classification Sensor Only; Sensor System
Media Type Liquid
Level Measurement Type Continuous Level
View Details
BL9000 Bubble Level Flow Sensor - BL9K - McCrometer, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.1181 to 138 inch (3 to 3500 mm)
Accuracy (Continuous Level) 0.1181 +/-inch (3 +/-mm)
View Details
Low Level Indicator - OKC-2290 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Level Sensors - 1936739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Media Type Liquid
Maximum Operating Pressure 102 psi (71.45 m H2O)
Meter Technology Type Other (Such as tilt etc.)
View Details