Oil-Rite Corp. Steel Dispenser, 60 gallons B1195-1

Description
Steel Dispensers dispense liquid by gravity. They are designed to serve as a central reservoir in an oiling system. The tank is constructed with welded 10 gage steel. The unit tolerates temperatures up to 225° F. All screws and rivnuts are plated steel. A top filler cap makes refilling the dispenser quick and simple. The filler cap is equipped with an air filter and liquid strainer to help maintain liquid quality. A baffle separates sediment and reduces turbulence. There are (2) ½” female NPT drains on the bottom of the unit with plated steel pipe plugs installed; the drains are extended with pipes at a 90° angle to allow easy access. There are also (2) 1” female NPT returns, one on the front of the unit and one on the back of the unit. Both returns have an iron pipe plug installed. A 24” center line liquid level gage allows visual check of the liquid level at a glance. The 1/4” thick steel top cover plate is removable for cleaning. The height of the unit at the tank cover is 32”, total length is 30”, and width is 20”. There are (4) 17/32” mounting holes on the bottom bracket.
Description
Steel Dispensers dispense liquid by gravity. They are designed to serve as a central reservoir in an oiling system. The tank is constructed with welded 10 gage steel. The unit tolerates temperatures up to 225° F. All screws and rivnuts are plated steel. A top filler cap makes refilling the dispenser quick and simple. The filler cap is equipped with an air filter and liquid strainer to help maintain liquid quality. A baffle separates sediment and reduces turbulence. There are (2) ½” female NPT drains on the bottom of the unit with plated steel pipe plugs installed; the drains are extended with pipes at a 90° angle to allow easy access. There are also (2) 1” female NPT returns, one on the front of the unit and one on the back of the unit. Both returns have an iron pipe plug installed. A 24” center line liquid level gage allows visual check of the liquid level at a glance. The 1/4” thick steel top cover plate is removable for cleaning. The height of the unit at the tank cover is 32”, total length is 30”, and width is 20”. There are (4) 17/32” mounting holes on the bottom bracket.

Suppliers

Company
Product
Description
Supplier Links
Steel Dispenser, 60 gallons - B1195-1 - Oil-Rite Corp.
Manitowoc, WI, United States
Steel Dispenser, 60 gallons
B1195-1
Steel Dispenser, 60 gallons B1195-1
Steel Dispensers dispense liquid by gravity. They are designed to serve as a central reservoir in an oiling system. The tank is constructed with welded 10 gage steel. The unit tolerates temperatures up to 225° F. All screws and rivnuts are plated steel. A top filler cap makes refilling the dispenser quick and simple. The filler cap is equipped with an air filter and liquid strainer to help maintain liquid quality. A baffle separates sediment and reduces turbulence. There are (2) ½” female NPT drains on the bottom of the unit with plated steel pipe plugs installed; the drains are extended with pipes at a 90° angle to allow easy access. There are also (2) 1” female NPT returns, one on the front of the unit and one on the back of the unit. Both returns have an iron pipe plug installed. A 24” center line liquid level gage allows visual check of the liquid level at a glance. The 1/4” thick steel top cover plate is removable for cleaning. The height of the unit at the tank cover is 32”, total length is 30”, and width is 20”. There are (4) 17/32” mounting holes on the bottom bracket.

Steel Dispensers dispense liquid by gravity. They are designed to serve as a central reservoir in an oiling system.

The tank is constructed with welded 10 gage steel. The unit tolerates temperatures up to 225° F. All screws and rivnuts are plated steel. A top filler cap makes refilling the dispenser quick and simple. The filler cap is equipped with an air filter and liquid strainer to help maintain liquid quality. A baffle separates sediment and reduces turbulence. There are (2) ½” female NPT drains on the bottom of the unit with plated steel pipe plugs installed; the drains are extended with pipes at a 90° angle to allow easy access. There are also (2) 1” female NPT returns, one on the front of the unit and one on the back of the unit. Both returns have an iron pipe plug installed. A 24” center line liquid level gage allows visual check of the liquid level at a glance.

The 1/4” thick steel top cover plate is removable for cleaning.

The height of the unit at the tank cover is 32”, total length is 30”, and width is 20”. There are (4) 17/32” mounting holes on the bottom bracket.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Fluid Dispensing Equipment
Product Number B1195-1
Product Name Steel Dispenser, 60 gallons
Dispensing Equipment Type Dispense Only
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth EASC38 Spout Cap Opaque 38 mm - EASC38 - Ellsworth Adhesives
Specs
Dispensing Equipment Type Dispense Only
View Details
SG-150 Spray Systems -  - Dymax
Specs
Dispensing Equipment Type Dispense Only
Application Masking of turbines and medical implants, Conformal coating of circuit boards, Spraying solvents, Coating large parts with grease or other lubrication
Dispense Rate 0.1201 L/min (0.1220 in³/sec)
View Details