Oil-Rite Corp. Steel Dispenser, 30 gallons B1194-1

Description
Steel Dispensers dispense liquid by gravity. They are designed to serve as a central reservoir in an oiling system. The tank is constructed with welded 11 gage steel with lower level returns. The unit tolerates temperatures up to 225° F. All screws and rivnuts are plated steel. A top filler cap makes refilling the dispenser quick and simple. The filler cap is equipped with an air filter and liquid strainer to help maintain liquid quality. A baffle separates sediment and reduces turbulence. There are (2) ½” female NPT drains on the bottom of the unit with plated steel pipe plugs installed; the drains are extended with pipes at a 90° angle to allow easy access. There are also (2) 1” female NPT returns, one on the front of the unit and one on the back of the unit. Both returns have an iron pipe plug installed. An 18” center line liquid level gage allows visual check of the liquid level at a glance. The 1/4” thick steel top cover plate is removable for cleaning. The height of the unit at the tank cover is 27”, total length is 24”, and width is 15”. There are (4) 17/32” mounting holes on the bottom bracket.
Description
Steel Dispensers dispense liquid by gravity. They are designed to serve as a central reservoir in an oiling system. The tank is constructed with welded 11 gage steel with lower level returns. The unit tolerates temperatures up to 225° F. All screws and rivnuts are plated steel. A top filler cap makes refilling the dispenser quick and simple. The filler cap is equipped with an air filter and liquid strainer to help maintain liquid quality. A baffle separates sediment and reduces turbulence. There are (2) ½” female NPT drains on the bottom of the unit with plated steel pipe plugs installed; the drains are extended with pipes at a 90° angle to allow easy access. There are also (2) 1” female NPT returns, one on the front of the unit and one on the back of the unit. Both returns have an iron pipe plug installed. An 18” center line liquid level gage allows visual check of the liquid level at a glance. The 1/4” thick steel top cover plate is removable for cleaning. The height of the unit at the tank cover is 27”, total length is 24”, and width is 15”. There are (4) 17/32” mounting holes on the bottom bracket.

Suppliers

Company
Product
Description
Supplier Links
Steel Dispenser, 30 gallons - B1194-1 - Oil-Rite Corp.
Manitowoc, WI, United States
Steel Dispenser, 30 gallons
B1194-1
Steel Dispenser, 30 gallons B1194-1
Steel Dispensers dispense liquid by gravity. They are designed to serve as a central reservoir in an oiling system. The tank is constructed with welded 11 gage steel with lower level returns. The unit tolerates temperatures up to 225° F. All screws and rivnuts are plated steel. A top filler cap makes refilling the dispenser quick and simple. The filler cap is equipped with an air filter and liquid strainer to help maintain liquid quality. A baffle separates sediment and reduces turbulence. There are (2) ½” female NPT drains on the bottom of the unit with plated steel pipe plugs installed; the drains are extended with pipes at a 90° angle to allow easy access. There are also (2) 1” female NPT returns, one on the front of the unit and one on the back of the unit. Both returns have an iron pipe plug installed. An 18” center line liquid level gage allows visual check of the liquid level at a glance. The 1/4” thick steel top cover plate is removable for cleaning. The height of the unit at the tank cover is 27”, total length is 24”, and width is 15”. There are (4) 17/32” mounting holes on the bottom bracket.

Steel Dispensers dispense liquid by gravity. They are designed to serve as a central reservoir in an oiling system.

The tank is constructed with welded 11 gage steel with lower level returns. The unit tolerates temperatures up to 225° F. All screws and rivnuts are plated steel. A top filler cap makes refilling the dispenser quick and simple. The filler cap is equipped with an air filter and liquid strainer to help maintain liquid quality. A baffle separates sediment and reduces turbulence. There are (2) ½” female NPT drains on the bottom of the unit with plated steel pipe plugs installed; the drains are extended with pipes at a 90° angle to allow easy access. There are also (2) 1” female NPT returns, one on the front of the unit and one on the back of the unit. Both returns have an iron pipe plug installed. An 18” center line liquid level gage allows visual check of the liquid level at a glance.

The 1/4” thick steel top cover plate is removable for cleaning.

The height of the unit at the tank cover is 27”, total length is 24”, and width is 15”. There are (4) 17/32” mounting holes on the bottom bracket.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Fluid Dispensing Equipment
Product Number B1194-1
Product Name Steel Dispenser, 30 gallons
Dispensing Equipment Type Dispense Only
Unlock Full Specs
to access all available technical data

Similar Products

Solvent Dispenser - DOSASET - Marposs Corp
Specs
Dispensing Equipment Type Dispense Only
View Details
Single Channel Washdown Station - HCS - ThermOmegaTech®
Specs
Dispensing Equipment Type Dispense Only
Application Cleaners; FoodBeverage; Water
Dispense Rate 65.15 L/min (66.22 in³/sec)
View Details
Ellsworth EACB3228 Polyethylene Cylinder Squeeze Bottle Opaque 32 oz - EACB3228 - Ellsworth Adhesives
Specs
Dispensing Equipment Type Dispense Only
View Details