Oil-Rite Corp. Vent Plug With Filter and Check Valve, 1/4" Male NPT, Clear Anodized Aluminum A3585-3

Description
Vent Plugs with Filters and Check Valves can be used to relieve pressure or vacuum on bearing housings, gear boxes, reservoirs, or any application where venting is necessary. Vent plugs assure pressure equalization and minimize undesirable problems, such as bearing seal blowout due to excessive pressure. This vent plug allows air to communicate freely through a 40 micron cellulose filter. The check valve allows air to pass through in only one direction. Pressure from the opposite direction immediately closes the valve, eliminating fluid loss. The plastic check valve ball has a 3/16” dia. The body of the unit is clear anodized aluminum. It withstands temperatures up to 225° F. This vent plug is 1” in height and has an 11/16” hex. To remove the filter, simply unscrew the hex cap on top. A cost-effective replacement filter is readily available (see part no. B751-25).
Description
Vent Plugs with Filters and Check Valves can be used to relieve pressure or vacuum on bearing housings, gear boxes, reservoirs, or any application where venting is necessary. Vent plugs assure pressure equalization and minimize undesirable problems, such as bearing seal blowout due to excessive pressure. This vent plug allows air to communicate freely through a 40 micron cellulose filter. The check valve allows air to pass through in only one direction. Pressure from the opposite direction immediately closes the valve, eliminating fluid loss. The plastic check valve ball has a 3/16” dia. The body of the unit is clear anodized aluminum. It withstands temperatures up to 225° F. This vent plug is 1” in height and has an 11/16” hex. To remove the filter, simply unscrew the hex cap on top. A cost-effective replacement filter is readily available (see part no. B751-25).

Suppliers

Company
Product
Description
Supplier Links
Vent Plug With Filter and Check Valve, 1/4
Manitowoc, WI, United States
Vent Plug With Filter and Check Valve, 1/4" Male NPT, Clear Anodized Aluminum
A3585-3
Vent Plug With Filter and Check Valve, 1/4" Male NPT, Clear Anodized Aluminum A3585-3
Vent Plugs with Filters and Check Valves can be used to relieve pressure or vacuum on bearing housings, gear boxes, reservoirs, or any application where venting is necessary. Vent plugs assure pressure equalization and minimize undesirable problems, such as bearing seal blowout due to excessive pressure. This vent plug allows air to communicate freely through a 40 micron cellulose filter. The check valve allows air to pass through in only one direction. Pressure from the opposite direction immediately closes the valve, eliminating fluid loss. The plastic check valve ball has a 3/16” dia. The body of the unit is clear anodized aluminum. It withstands temperatures up to 225° F. This vent plug is 1” in height and has an 11/16” hex. To remove the filter, simply unscrew the hex cap on top. A cost-effective replacement filter is readily available (see part no. B751-25).

Vent Plugs with Filters and Check Valves can be used to relieve pressure or vacuum on bearing housings, gear boxes, reservoirs, or any application where venting is necessary. Vent plugs assure pressure equalization and minimize undesirable problems, such as bearing seal blowout due to excessive pressure.

This vent plug allows air to communicate freely through a 40 micron cellulose filter. The check valve allows air to pass through in only one direction. Pressure from the opposite direction immediately closes the valve, eliminating fluid loss. The plastic check valve ball has a 3/16” dia. The body of the unit is clear anodized aluminum. It withstands temperatures up to 225° F. This vent plug is 1” in height and has an 11/16” hex.

To remove the filter, simply unscrew the hex cap on top. A cost-effective replacement filter is readily available (see part no. B751-25).

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Plugs, Stoppers, and Inserts
Product Number A3585-3
Product Name Vent Plug With Filter and Check Valve, 1/4" Male NPT, Clear Anodized Aluminum
Features Threaded; Vented
Unlock Full Specs
to access all available technical data

Similar Products

218 Stainless Steel Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Steel - Stainless; Stainless Steel
NPT Thread 0.218 inches
View Details
Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Features Threaded
View Details
High Temp Cap Plugs - FGCP - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Material Nylon; Nylon
View Details
.038 - .048
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details