Oil-Rite Corp. Vent Plug With Filter and Check Valve, 1/4" Male NPT, Plated Steel A3585-1

Description
Vent Plugs with Filters and Check Valves can be used to relieve pressure or vacuum on bearing housings, gear boxes, reservoirs, or any application where venting is necessary. Vent plugs assure pressure equalization and minimize undesirable problems, such as bearing seal blowout due to excessive pressure. This vent plug allows air to communicate freely through a 40 micron cellulose filter. The check valve allows air to pass through in only one direction. Pressure from the opposite direction immediately closes the valve, eliminating fluid loss. The plastic check valve ball has a 3/16” dia. The body of the unit is plated steel. It withstands temperatures up to 225° F. This vent plug is 1” in height and has an 11/16” hex. To remove filter, simply unscrew the hex cap on top. A cost-effective replacement filter is readily available (see part no. B751-25).
Description
Vent Plugs with Filters and Check Valves can be used to relieve pressure or vacuum on bearing housings, gear boxes, reservoirs, or any application where venting is necessary. Vent plugs assure pressure equalization and minimize undesirable problems, such as bearing seal blowout due to excessive pressure. This vent plug allows air to communicate freely through a 40 micron cellulose filter. The check valve allows air to pass through in only one direction. Pressure from the opposite direction immediately closes the valve, eliminating fluid loss. The plastic check valve ball has a 3/16” dia. The body of the unit is plated steel. It withstands temperatures up to 225° F. This vent plug is 1” in height and has an 11/16” hex. To remove filter, simply unscrew the hex cap on top. A cost-effective replacement filter is readily available (see part no. B751-25).

Suppliers

Company
Product
Description
Supplier Links
Vent Plug With Filter and Check Valve, 1/4
Manitowoc, WI, United States
Vent Plug With Filter and Check Valve, 1/4" Male NPT, Plated Steel
A3585-1
Vent Plug With Filter and Check Valve, 1/4" Male NPT, Plated Steel A3585-1
Vent Plugs with Filters and Check Valves can be used to relieve pressure or vacuum on bearing housings, gear boxes, reservoirs, or any application where venting is necessary. Vent plugs assure pressure equalization and minimize undesirable problems, such as bearing seal blowout due to excessive pressure. This vent plug allows air to communicate freely through a 40 micron cellulose filter. The check valve allows air to pass through in only one direction. Pressure from the opposite direction immediately closes the valve, eliminating fluid loss. The plastic check valve ball has a 3/16” dia. The body of the unit is plated steel. It withstands temperatures up to 225° F. This vent plug is 1” in height and has an 11/16” hex. To remove filter, simply unscrew the hex cap on top. A cost-effective replacement filter is readily available (see part no. B751-25).

Vent Plugs with Filters and Check Valves can be used to relieve pressure or vacuum on bearing housings, gear boxes, reservoirs, or any application where venting is necessary. Vent plugs assure pressure equalization and minimize undesirable problems, such as bearing seal blowout due to excessive pressure.

This vent plug allows air to communicate freely through a 40 micron cellulose filter. The check valve allows air to pass through in only one direction. Pressure from the opposite direction immediately closes the valve, eliminating fluid loss. The plastic check valve ball has a 3/16” dia. The body of the unit is plated steel. It withstands temperatures up to 225° F. This vent plug is 1” in height and has an 11/16” hex.

To remove filter, simply unscrew the hex cap on top. A cost-effective replacement filter is readily available (see part no. B751-25).

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Plugs, Stoppers, and Inserts
Product Number A3585-1
Product Name Vent Plug With Filter and Check Valve, 1/4" Male NPT, Plated Steel
Features Threaded; Vented
Unlock Full Specs
to access all available technical data

Similar Products

Three Layer Septa - 76001 - Hamilton Company
Specs
Shape / Application Round
Fitted Depth 0.1500 inch (3.81 mm)
Material Rubber - Silicone
View Details
Hand-Operated Pump Split Flange Plug, Code 61 -  - HydraCheck Inc.
Specs
Shape / Application Round
Features Flange
Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
View Details
Paper Tapered Plugs - MPTP017 - MOCAP LLC
Specs
Overall Length 0.6890 inch (17.5 mm)
Material Paper
NPT Thread 3/4" NPT; 3/4
View Details