Oil-Rite Corp. Vent Plug with Deflector, 1/4" Male NPT A3229-2

Description
Vent plugs with Deflectors feature a sturdy one-piece construction, safe for use anywhere. They are used on bearings, gear boxes, reservoirs, and any application where pressure or vacuum relief is necessary. They can also be used as filler plugs. This vent plug features a splash deflector to prevent liquid from spilling into the vent hole and outside. No screens or filters are used in order to allow air to communicate freely with the outside. The body of the vent plug is plated steel and has a 1/4" male NPT. The unit has a 9/16" hex and is 1" in height.
Description
Vent plugs with Deflectors feature a sturdy one-piece construction, safe for use anywhere. They are used on bearings, gear boxes, reservoirs, and any application where pressure or vacuum relief is necessary. They can also be used as filler plugs. This vent plug features a splash deflector to prevent liquid from spilling into the vent hole and outside. No screens or filters are used in order to allow air to communicate freely with the outside. The body of the vent plug is plated steel and has a 1/4" male NPT. The unit has a 9/16" hex and is 1" in height.

Suppliers

Company
Product
Description
Supplier Links
Vent Plug with Deflector, 1/4
Manitowoc, WI, United States
Vent Plug with Deflector, 1/4" Male NPT
A3229-2
Vent Plug with Deflector, 1/4" Male NPT A3229-2
Vent plugs with Deflectors feature a sturdy one-piece construction, safe for use anywhere. They are used on bearings, gear boxes, reservoirs, and any application where pressure or vacuum relief is necessary. They can also be used as filler plugs. This vent plug features a splash deflector to prevent liquid from spilling into the vent hole and outside. No screens or filters are used in order to allow air to communicate freely with the outside. The body of the vent plug is plated steel and has a 1/4" male NPT. The unit has a 9/16" hex and is 1" in height.

Vent plugs with Deflectors feature a sturdy one-piece construction, safe for use anywhere. They are used on bearings, gear boxes, reservoirs, and any application where pressure or vacuum relief is necessary. They can also be used as filler plugs.

This vent plug features a splash deflector to prevent liquid from spilling into the vent hole and outside. No screens or filters are used in order to allow air to communicate freely with the outside. The body of the vent plug is plated steel and has a 1/4" male NPT. The unit has a 9/16" hex and is 1" in height.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Plugs, Stoppers, and Inserts
Product Number A3229-2
Product Name Vent Plug with Deflector, 1/4" Male NPT
Features Threaded; Vented
Unlock Full Specs
to access all available technical data

Similar Products

Steel Hole Plug - 7611 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Steel - Stainless; Steel
NPT Thread 1 1/2" NPT
View Details
2 suppliers
EPDM Tapered Plugs - MEP.750/925 - MOCAP LLC
Specs
Features Tapered
Overall Length 1 inch (25.4 mm)
View Details
PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details