Petersen Products Co. Pipe Plug, Mechanical, Lever Type, Rubber, 3 1/2" Dia 143-1350

Description
By-Pass None Country of Origin USA Dia. Max 3.756" (95mm) Dia. Min 3.38" (86mm) Dia., Top Plate, OD 4.16" (106mm) Diameter, Rubber Flange IN 3.75" (95mm) Length Beyond End of Pipe IN 1.04" (26mm) Lngth, Overall 2.29" (58mm) Lngth, Seal 1.25" (32mm) Material, Body Aluminum Material, Hardware Plated Steel Material, Seal Neoprene Nominal Pipe 3-1/2" (89mm) Pipeline Max PSI Not Rated Sage Subcategory Number W1431 Seal Expansion System Lever Shipping Wt. 1 Lb (0.45 Kg) Style End of Pipe Plug
Request a Quote
Description
By-Pass None Country of Origin USA Dia. Max 3.756" (95mm) Dia. Min 3.38" (86mm) Dia., Top Plate, OD 4.16" (106mm) Diameter, Rubber Flange IN 3.75" (95mm) Length Beyond End of Pipe IN 1.04" (26mm) Lngth, Overall 2.29" (58mm) Lngth, Seal 1.25" (32mm) Material, Body Aluminum Material, Hardware Plated Steel Material, Seal Neoprene Nominal Pipe 3-1/2" (89mm) Pipeline Max PSI Not Rated Sage Subcategory Number W1431 Seal Expansion System Lever Shipping Wt. 1 Lb (0.45 Kg) Style End of Pipe Plug
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mechanical, Lever Type, Rubber, 3 1/2
Fredonia, WI, United States
Pipe Plug, Mechanical, Lever Type, Rubber, 3 1/2" Dia
143-1350
Pipe Plug, Mechanical, Lever Type, Rubber, 3 1/2" Dia 143-1350
By-Pass None Country of Origin USA Dia. Max 3.756" (95mm) Dia. Min 3.38" (86mm) Dia., Top Plate, OD 4.16" (106mm) Diameter, Rubber Flange IN 3.75" (95mm) Length Beyond End of Pipe IN 1.04" (26mm) Lngth, Overall 2.29" (58mm) Lngth, Seal 1.25" (32mm) Material, Body Aluminum Material, Hardware Plated Steel Material, Seal Neoprene Nominal Pipe 3-1/2" (89mm) Pipeline Max PSI Not Rated Sage Subcategory Number W1431 Seal Expansion System Lever Shipping Wt. 1 Lb (0.45 Kg) Style End of Pipe Plug

By-Pass None
Country of Origin USA
Dia. Max 3.756" (95mm)
Dia. Min 3.38" (86mm)
Dia., Top Plate, OD 4.16" (106mm)
Diameter, Rubber Flange IN 3.75" (95mm)
Length Beyond End of Pipe IN 1.04" (26mm)
Lngth, Overall 2.29" (58mm)
Lngth, Seal 1.25" (32mm)
Material, Body Aluminum
Material, Hardware Plated Steel
Material, Seal Neoprene
Nominal Pipe 3-1/2" (89mm)
Pipeline Max PSI Not Rated
Sage Subcategory Number W1431
Seal Expansion System Lever
Shipping Wt. 1 Lb (0.45 Kg)
Style End of Pipe Plug

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 143-1350
Product Name Pipe Plug, Mechanical, Lever Type, Rubber, 3 1/2" Dia
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical, High Pres., 6
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 1/2" F
View Details
Pipe Plug, Mechanical Night Cap Bell End 30
Specs
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug Mechanical, Night Cap, Bell End, 6
Specs
Material Polyethylene (PE); Polyethylene
View Details