Oil-Rite Corp. Fused Window Sight, Without Reflector, 5/8” Hex, 1/4” NPT A2890-1

Description
Fused Window Sights allow visual observation of liquid levels and their condition. They can be used to display fluid motion or mechanical movements, as well as to view and perform tests in a safe enclosure. Specific uses include fluid sighting on hydraulic tanks, pressure vessels, reservoirs, packaged power equipment, hydraulic lines and dipping. Their use can be applied to any application where oil or fluid inspection is essential. Two or more sights can be mounted so as to indicate high, low or in-between levels. These window sights may be mounted into any corresponding pipe thread. The body is constructed with plated steel (other body materials are available upon request). The glass sight is fused to the steel body, creating a leak tight seal. The window sight withstands up to 125 PSI and 250° F.
Description
Fused Window Sights allow visual observation of liquid levels and their condition. They can be used to display fluid motion or mechanical movements, as well as to view and perform tests in a safe enclosure. Specific uses include fluid sighting on hydraulic tanks, pressure vessels, reservoirs, packaged power equipment, hydraulic lines and dipping. Their use can be applied to any application where oil or fluid inspection is essential. Two or more sights can be mounted so as to indicate high, low or in-between levels. These window sights may be mounted into any corresponding pipe thread. The body is constructed with plated steel (other body materials are available upon request). The glass sight is fused to the steel body, creating a leak tight seal. The window sight withstands up to 125 PSI and 250° F.

Suppliers

Company
Product
Description
Supplier Links
Fused Window Sight, Without Reflector, 5/8” Hex, 1/4” NPT - A2890-1 - Oil-Rite Corp.
Manitowoc, WI, United States
Fused Window Sight, Without Reflector, 5/8” Hex, 1/4” NPT
A2890-1
Fused Window Sight, Without Reflector, 5/8” Hex, 1/4” NPT A2890-1
Fused Window Sights allow visual observation of liquid levels and their condition. They can be used to display fluid motion or mechanical movements, as well as to view and perform tests in a safe enclosure. Specific uses include fluid sighting on hydraulic tanks, pressure vessels, reservoirs, packaged power equipment, hydraulic lines and dipping. Their use can be applied to any application where oil or fluid inspection is essential. Two or more sights can be mounted so as to indicate high, low or in-between levels. These window sights may be mounted into any corresponding pipe thread. The body is constructed with plated steel (other body materials are available upon request). The glass sight is fused to the steel body, creating a leak tight seal. The window sight withstands up to 125 PSI and 250° F.

Fused Window Sights allow visual observation of liquid levels and their condition. They can be used to display fluid motion or mechanical movements, as well as to view and perform tests in a safe enclosure. Specific uses include fluid sighting on hydraulic tanks, pressure vessels, reservoirs, packaged power equipment, hydraulic lines and dipping. Their use can be applied to any application where oil or fluid inspection is essential. Two or more sights can be mounted so as to indicate high, low or in-between levels.

These window sights may be mounted into any corresponding pipe thread. The body is constructed with plated steel (other body materials are available upon request). The glass sight is fused to the steel body, creating a leak tight seal. The window sight withstands up to 125 PSI and 250° F.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Sight Windows
Product Number A2890-1
Product Name Fused Window Sight, Without Reflector, 5/8” Hex, 1/4” NPT
Connection Type Threaded - NPT
Unlock Full Specs
to access all available technical data

Similar Products

Non-Magnetic Zinc Selenide (ZnSe) Viewport, Uncoated, UHV Rated Vacuum Optics, 0.40″ View Dia, 1.33″ Conflat Flange (316LN) - A14351-1-CF - MPF Products, INC.
Specs
Window Shape Circular
Connection Type Flanged
Window Diameter, Length 0.4000 inch (10.16 mm)
View Details
Observation Windows (Oil Windows) -  - Lowell Corporation
Specs
Window Shape Circular
Window Diameter, Length 1 to 11.7 inch (25.4 to 297 mm)
View Details
Moisture and Liquid Indicators -Sporlan See-All® Series -  - Parker Sporlan Division
Specs
Connection Type ODF Solder
Pressure Rating 650 psi (457 m H2O)
View Details
Double Cylinder Wall Tank Level Indicator - GL075PP2 - Plast-O-Matic Valves, Inc.
Specs
Window Shape Full View
Connection Type Threaded - NPT; BSP
Thread or Flange Size: 0.7500 inch (19.05 mm)
View Details