Oil-Rite Corp. Replacement Acrylic Sleeve for 5 oz Reservoir A2692-28

Description
This Replacement Acrylic Sleeve is for use with 5 ounce capacity acrylic gravity lubricators and reservoirs. Before purchasing replacement parts, consult the factory to verify suitability with the particular lubricator or reservoir model. This clear, durable 5 ounce acrylic sleeve has an outside diameter of 2 1/2”. The total height of the tube is 2 3/8”. It tolerates temperatures up to 160° F. It is recommended to replace enclosure gaskets when replacing the reservoir sleeve. The compatible Buna-N gasket is part number A2696-5. Two gaskets are required.
Description
This Replacement Acrylic Sleeve is for use with 5 ounce capacity acrylic gravity lubricators and reservoirs. Before purchasing replacement parts, consult the factory to verify suitability with the particular lubricator or reservoir model. This clear, durable 5 ounce acrylic sleeve has an outside diameter of 2 1/2”. The total height of the tube is 2 3/8”. It tolerates temperatures up to 160° F. It is recommended to replace enclosure gaskets when replacing the reservoir sleeve. The compatible Buna-N gasket is part number A2696-5. Two gaskets are required.

Suppliers

Company
Product
Description
Supplier Links
Replacement Acrylic Sleeve for 5 oz Reservoir - A2692-28 - Oil-Rite Corp.
Manitowoc, WI, United States
Replacement Acrylic Sleeve for 5 oz Reservoir
A2692-28
Replacement Acrylic Sleeve for 5 oz Reservoir A2692-28
This Replacement Acrylic Sleeve is for use with 5 ounce capacity acrylic gravity lubricators and reservoirs. Before purchasing replacement parts, consult the factory to verify suitability with the particular lubricator or reservoir model. This clear, durable 5 ounce acrylic sleeve has an outside diameter of 2 1/2”. The total height of the tube is 2 3/8”. It tolerates temperatures up to 160° F. It is recommended to replace enclosure gaskets when replacing the reservoir sleeve. The compatible Buna-N gasket is part number A2696-5. Two gaskets are required.

This Replacement Acrylic Sleeve is for use with 5 ounce capacity acrylic gravity lubricators and reservoirs. Before purchasing replacement parts, consult the factory to verify suitability with the particular lubricator or reservoir model.

This clear, durable 5 ounce acrylic sleeve has an outside diameter of 2 1/2”. The total height of the tube is 2 3/8”. It tolerates temperatures up to 160° F.

It is recommended to replace enclosure gaskets when replacing the reservoir sleeve. The compatible Buna-N gasket is part number A2696-5. Two gaskets are required.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Protective Sleeving
Product Number A2692-28
Product Name Replacement Acrylic Sleeve for 5 oz Reservoir
Sleeving Wrap Around Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Protective Hoses, Solid Tubing, Sleeving - 1920-1642-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Shrink tube - 211-501/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Alfagomma® 1.89 in. Din. SAE ID Steel Protective Coil Spring - SRS|Master File - R1S0055-0484 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Steel
Diameter 1.89 inch (48.01 mm)
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details