Ohmite Manufacturing Co. Choke, 84Uh, 1A, 10%, 13Mhz; Product Range Ohmite Z7

Description
CHOKE, 84UH, 1A, 10%, 13MHZ; Product Range:Z Series; Inductance:84µH; DC Current Rating:1A; DC Resistance Max:4.7ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:13MHz; Case Dimensions:14.29mm x 152.4mm RoHS Compliant: No
Description
CHOKE, 84UH, 1A, 10%, 13MHZ; Product Range:Z Series; Inductance:84µH; DC Current Rating:1A; DC Resistance Max:4.7ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:13MHz; Case Dimensions:14.29mm x 152.4mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Choke, 84Uh, 1A, 10%, 13Mhz; Product Range Ohmite - 40F256 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 84Uh, 1A, 10%, 13Mhz; Product Range Ohmite
40F256
Choke, 84Uh, 1A, 10%, 13Mhz; Product Range Ohmite 40F256
CHOKE, 84UH, 1A, 10%, 13MHZ; Product Range:Z Series; Inductance:84µH; DC Current Rating:1A; DC Resistance Max:4.7ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:13MHz; Case Dimensions:14.29mm x 152.4mm RoHS Compliant: No

CHOKE, 84UH, 1A, 10%, 13MHZ; Product Range:Z Series; Inductance:84µH; DC Current Rating:1A; DC Resistance Max:4.7ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:13MHz; Case Dimensions:14.29mm x 152.4mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category RF Inductors
Product Number 40F256
Product Name Choke, 84Uh, 1A, 10%, 13Mhz; Product Range Ohmite
Inductance Range 84 microH
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Type Inductor
Mounting Option Surface Mount Technology
DCR 50 ohms
View Details
5 suppliers
0402DF (1005) Series Wirewound Ferrite Beads - 0402DF-531 0402DF-531XJRW - Coilcraft, Inc.
Specs
Standards and Certifications RoHS
Type Chip; Inductor
Inductance Range 0.5300 microH
View Details
High Frequency & RF Inductors - 4-1624113-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0720 microH
View Details
2 suppliers