Ohmite Manufacturing Co. Fixed Inductors Z28E

Description
21µH Inductor 600mA 2.7Ohm
Request a Quote Datasheet
Description
21µH Inductor 600mA 2.7Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - Z28E-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
Z28E-ND
Fixed Inductors Z28E-ND
21µH Inductor 600mA 2.7Ohm

21µH Inductor 600mA 2.7Ohm

Buy Now Datasheet
Choke, 21Uh, 0.6A, 10%, 41Mhz; Product Range Ohmite - 64K7830 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 21Uh, 0.6A, 10%, 41Mhz; Product Range Ohmite
64K7830
Choke, 21Uh, 0.6A, 10%, 41Mhz; Product Range Ohmite 64K7830
CHOKE, 21UH, 0.6A, 10%, 41MHZ; Product Range:Z Series; Inductance:21µH; DC Current Rating:600mA; DC Resistance Max:2.7ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:41MHz; Case Dimensions:7.94mm x 44.45mm RoHS Compliant: Yes

CHOKE, 21UH, 0.6A, 10%, 41MHZ; Product Range:Z Series; Inductance:21µH; DC Current Rating:600mA; DC Resistance Max:2.7ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:41MHz; Case Dimensions:7.94mm x 44.45mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors
Product Number Z28E-ND 64K7830
Product Name Fixed Inductors Choke, 21Uh, 0.6A, 10%, 41Mhz; Product Range Ohmite
Configuration Fixed
DCR 2.7 ohms 2.7 ohms
Packing Method Bulk
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-150MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1620250 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 680 microH
Lead Style Axial; Axial
View Details
Fixed Inductors - 1674-CL0402-2363JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details