Ohmite Manufacturing Co. Fixed Inductors Z14

Description
44µH Inductor 680mA 2.6Ohm
Request a Quote Datasheet
Description
44µH Inductor 680mA 2.6Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 273-Z14-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
273-Z14-ND
Fixed Inductors 273-Z14-ND
44µH Inductor 680mA 2.6Ohm

44µH Inductor 680mA 2.6Ohm

Buy Now Datasheet
RF Choke Inductor - Z14 - Richardson RFPD
Downers Grove, IL, United States
RF Choke Inductor
Z14
RF Choke Inductor Z14
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Choke, 44Uh, 680Ma, 10%, 23Mhz; Product Range Ohmite - 94F1427 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 44Uh, 680Ma, 10%, 23Mhz; Product Range Ohmite
94F1427
Choke, 44Uh, 680Ma, 10%, 23Mhz; Product Range Ohmite 94F1427
CHOKE, 44UH, 680MA, 10%, 23MHZ; Product Range:Z Series; Inductance:44µH; DC Current Rating:680mA; DC Resistance Max:2.6ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:23MHz; Case Dimensions:11.11mm x 50.6mm RoHS Compliant: No

CHOKE, 44UH, 680MA, 10%, 23MHZ; Product Range:Z Series; Inductance:44µH; DC Current Rating:680mA; DC Resistance Max:2.6ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:23MHz; Case Dimensions:11.11mm x 50.6mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number 273-Z14-ND Z14 94F1427
Product Name Fixed Inductors RF Choke Inductor Choke, 44Uh, 680Ma, 10%, 23Mhz; Product Range Ohmite
Configuration Fixed
DCR 2.6 ohms 2.6 ohms 2.6 ohms
Packing Method Bulk
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Common Mode Chokes - 1342137-DFKH-14-0002 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.2500 ohms
View Details
3 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R82M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
UT/ET Series Common Mode Inductors - ET2424-012 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 24000 to 350 microH
View Details
2 suppliers