Ohmite Manufacturing Co. Through Hole Resistors WNER50FET

Description
500 mOhms ±1% 5W Through Hole Resistor Axial Non-Inductive Wirewound
Request a Quote Datasheet
Description
500 mOhms ±1% 5W Through Hole Resistor Axial Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - WNER50FETTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
WNER50FETTR-ND
Through Hole Resistors WNER50FETTR-ND
500 mOhms ±1% 5W Through Hole Resistor Axial Non-Inductive Wirewound

500 mOhms ±1% 5W Through Hole Resistor Axial Non-Inductive Wirewound

Buy Now Datasheet
Through Hole Resistors - WNER50FETCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
WNER50FETCT-ND
Through Hole Resistors WNER50FETCT-ND
500 mOhms ±1% 5W Through Hole Resistor Axial Non-Inductive Wirewound

500 mOhms ±1% 5W Through Hole Resistor Axial Non-Inductive Wirewound

Buy Now Datasheet
5W 0.5 ohm Resistor - 53-WNER50FET - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5W 0.5 ohm Resistor
53-WNER50FET
5W 0.5 ohm Resistor 53-WNER50FET
Wirewound Resistors 5W 0.5 ohm 1% Product overview: WNER50FET from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W, 0.5 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 0.5 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-WNER50FET can be used for catalog matching and distributor lookup.

Wirewound Resistors 5W 0.5 ohm 1% Product overview: WNER50FET from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W, 0.5 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 0.5 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-WNER50FET can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Through Hole Resistors - 1325894-WNER50FET - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1325894-WNER50FET
Resistors - Through Hole Resistors 1325894-WNER50FET
Manufacturer: Ohmite Win Source Part Number: 1325894-WNER50FET Category: Resistors>Through Hole Resistors Packaging: Reel - TR Features: Non-Inductive Size / Dimension: 0.295" Dia x 0.787" L (7.50mm x 20.00mm) Standard Package: 500 Tolerance: ±1% Temperature Coefficient: ±90ppm/°C Power (Watts): 5W Composition: Wirewound Number of Terminations: 2 Resistance: 500 mOhms Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 150°C Case / Package: Axial ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: Not Applicable HTSUS: 8533.21.0080 Other Part Number: WNER50FETTR,WNER50FE TCT RoHS Status: ROHS3 Compliant

Manufacturer: Ohmite
Win Source Part Number: 1325894-WNER50FET
Category: Resistors>Through Hole Resistors
Packaging: Reel - TR
Features: Non-Inductive
Size / Dimension: 0.295" Dia x 0.787" L (7.50mm x 20.00mm)
Standard Package: 500
Tolerance: ±1%
Temperature Coefficient: ±90ppm/°C
Power (Watts): 5W
Composition: Wirewound
Number of Terminations: 2
Resistance: 500 mOhms
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 150°C
Case / Package: Axial
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: Not Applicable
HTSUS: 8533.21.0080
Other Part Number: WNER50FETTR,WNER50FETCT
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Wirewound Resistor, 0.5 Ohm, 5W, ±1%; Resistance Ohmite - 13T1835 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.5 Ohm, 5W, ±1%; Resistance Ohmite
13T1835
Wirewound Resistor, 0.5 Ohm, 5W, ±1%; Resistance Ohmite 13T1835
WIREWOUND RESISTOR, 0.5 OHM, 5W, ±1%; Resistance:0.5ohm; Product Range:WNE Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:20mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 0.5 OHM, 5W, ±1%; Resistance:0.5ohm; Product Range:WNE Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:20mmRoHS Compliant: Yes

Supplier's Site
Resistor Wirewound, 0.5 Ohm, 5W, ±1%; Resistance Ohmite - 13T1836 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 0.5 Ohm, 5W, ±1%; Resistance Ohmite
13T1836
Resistor Wirewound, 0.5 Ohm, 5W, ±1%; Resistance Ohmite 13T1836
RESISTOR WIREWOUND, 0.5 OHM, 5W, ±1%; Resistance:0.5ohm; Product Range:WNE Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:20mmRoHS Compliant: Yes

RESISTOR WIREWOUND, 0.5 OHM, 5W, ±1%; Resistance:0.5ohm; Product Range:WNE Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:20mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number WNER50FETTR-ND 53-WNER50FET 1325894-WNER50FET 13T1835
Product Name Through Hole Resistors 5W 0.5 ohm Resistor Resistors - Through Hole Resistors Wirewound Resistor, 0.5 Ohm, 5W, ±1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 0.5000 ohms 0.5000 ohms 0.5000 ohms 0.5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details