Ohmite Manufacturing Co. Through Hole Resistors WNE560FET

Description
560 Ohms ±1% 5W Through Hole Resistor Axial Non-Inductive Wirewound
Request a Quote Datasheet
Description
560 Ohms ±1% 5W Through Hole Resistor Axial Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 273-WNE560FETTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
273-WNE560FETTR-ND
Through Hole Resistors 273-WNE560FETTR-ND
560 Ohms ±1% 5W Through Hole Resistor Axial Non-Inductive Wirewound

560 Ohms ±1% 5W Through Hole Resistor Axial Non-Inductive Wirewound

Buy Now Datasheet
Through Hole Resistors - 273-WNE560FETCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
273-WNE560FETCT-ND
Through Hole Resistors 273-WNE560FETCT-ND
560 Ohms ±1% 5W Through Hole Resistor Axial Non-Inductive Wirewound

560 Ohms ±1% 5W Through Hole Resistor Axial Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistor, 560 Ohm, 5W, ±1%; Resistance Ohmite - 13T1855 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 560 Ohm, 5W, ±1%; Resistance Ohmite
13T1855
Wirewound Resistor, 560 Ohm, 5W, ±1%; Resistance Ohmite 13T1855
WIREWOUND RESISTOR, 560 OHM, 5W, ±1%; Resistance:560ohm; Product Range:WNE Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:20mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 560 OHM, 5W, ±1%; Resistance:560ohm; Product Range:WNE Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:20mmRoHS Compliant: Yes

Supplier's Site
Resistor Wirewound, 560 Ohm, 5W, ±1%; Resistance Ohmite - 13T1856 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 560 Ohm, 5W, ±1%; Resistance Ohmite
13T1856
Resistor Wirewound, 560 Ohm, 5W, ±1%; Resistance Ohmite 13T1856
RESISTOR WIREWOUND, 560 OHM, 5W, ±1%; Resistance:560ohm; Product Range:WNE Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:20mmRoHS Compliant: Yes

RESISTOR WIREWOUND, 560 OHM, 5W, ±1%; Resistance:560ohm; Product Range:WNE Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:20mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 273-WNE560FETTR-ND 13T1855
Product Name Through Hole Resistors Wirewound Resistor, 560 Ohm, 5W, ±1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 560 ohms 560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details