Ohmite Manufacturing Co. Through Hole Resistors WNE250FET

Description
250 Ohms ±1% 5W Through Hole Resistor Axial Non-Inductive Wirewound
Request a Quote Datasheet
Description
250 Ohms ±1% 5W Through Hole Resistor Axial Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 273-WNE250FETCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
273-WNE250FETCT-ND
Through Hole Resistors 273-WNE250FETCT-ND
250 Ohms ±1% 5W Through Hole Resistor Axial Non-Inductive Wirewound

250 Ohms ±1% 5W Through Hole Resistor Axial Non-Inductive Wirewound

Buy Now Datasheet
Through Hole Resistors - 273-WNE250FETTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
273-WNE250FETTR-ND
Through Hole Resistors 273-WNE250FETTR-ND
250 Ohms ±1% 5W Through Hole Resistor Axial Non-Inductive Wirewound

250 Ohms ±1% 5W Through Hole Resistor Axial Non-Inductive Wirewound

Buy Now Datasheet
Miscellaneous Resistor - WNE250FET - Richardson RFPD
Downers Grove, IL, United States
Miscellaneous Resistor
WNE250FET
Miscellaneous Resistor WNE250FET
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Wirewound Resistor, 250 Ohm, 5W, ±1%; Resistance Ohmite - 13T1849 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 250 Ohm, 5W, ±1%; Resistance Ohmite
13T1849
Wirewound Resistor, 250 Ohm, 5W, ±1%; Resistance Ohmite 13T1849
WIREWOUND RESISTOR, 250 OHM, 5W, ±1%; Resistance:250ohm; Product Range:WNE Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:20mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 250 OHM, 5W, ±1%; Resistance:250ohm; Product Range:WNE Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:20mmRoHS Compliant: Yes

Supplier's Site
Resistor Wirewound, 250 Ohm, 5W, ±1%; Resistance Ohmite - 13T1850 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 250 Ohm, 5W, ±1%; Resistance Ohmite
13T1850
Resistor Wirewound, 250 Ohm, 5W, ±1%; Resistance Ohmite 13T1850
RESISTOR WIREWOUND, 250 OHM, 5W, ±1%; Resistance:250ohm; Product Range:WNE Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:20mmRoHS Compliant: Yes

RESISTOR WIREWOUND, 250 OHM, 5W, ±1%; Resistance:250ohm; Product Range:WNE Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:20mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 273-WNE250FETCT-ND WNE250FET 13T1849
Product Name Through Hole Resistors Miscellaneous Resistor Wirewound Resistor, 250 Ohm, 5W, ±1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 250 ohms 250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers