Ohmite Manufacturing Co. Through Hole Resistors WNE1R0FET

Description
1 Ohms ±1% 5W Through Hole Resistor Axial Non-Inductive Wirewound
Request a Quote Datasheet
Description
1 Ohms ±1% 5W Through Hole Resistor Axial Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - WNE1R0FETCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
WNE1R0FETCT-ND
Through Hole Resistors WNE1R0FETCT-ND
1 Ohms ±1% 5W Through Hole Resistor Axial Non-Inductive Wirewound

1 Ohms ±1% 5W Through Hole Resistor Axial Non-Inductive Wirewound

Buy Now Datasheet
Through Hole Resistors - WNE1R0FETTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
WNE1R0FETTR-ND
Through Hole Resistors WNE1R0FETTR-ND
1 Ohms ±1% 5W Through Hole Resistor Axial Non-Inductive Wirewound

1 Ohms ±1% 5W Through Hole Resistor Axial Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistor, 1 Ohm, 5W, ±1%; Resistance Ohmite - 13T1840 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1 Ohm, 5W, ±1%; Resistance Ohmite
13T1840
Wirewound Resistor, 1 Ohm, 5W, ±1%; Resistance Ohmite 13T1840
WIREWOUND RESISTOR, 1 OHM, 5W, ±1%; Resistance:1ohm; Product Range:WNE Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:7.5mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 1 OHM, 5W, ±1%; Resistance:1ohm; Product Range:WNE Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Diameter:7.5mm RoHS Compliant: Yes

Supplier's Site
Wirewound Resistor, 1 Ohm, 5W, ±1%; Resistance Ohmite - 13T1839 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1 Ohm, 5W, ±1%; Resistance Ohmite
13T1839
Wirewound Resistor, 1 Ohm, 5W, ±1%; Resistance Ohmite 13T1839
WIREWOUND RESISTOR, 1 OHM, 5W, ±1%; Resistance:1ohm; Product Range:WNE Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:7.5mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 1 OHM, 5W, ±1%; Resistance:1ohm; Product Range:WNE Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Diameter:7.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number WNE1R0FETCT-ND 13T1840
Product Name Through Hole Resistors Wirewound Resistor, 1 Ohm, 5W, ±1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details