Ohmite Manufacturing Co. Through Hole Resistors WNE10RFET

Description
10 Ohms ±1% 5W Through Hole Resistor Axial Non-Inductive Wirewound
Request a Quote Datasheet
Description
10 Ohms ±1% 5W Through Hole Resistor Axial Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - WNE10RFETTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
WNE10RFETTR-ND
Through Hole Resistors WNE10RFETTR-ND
10 Ohms ±1% 5W Through Hole Resistor Axial Non-Inductive Wirewound

10 Ohms ±1% 5W Through Hole Resistor Axial Non-Inductive Wirewound

Buy Now Datasheet
Through Hole Resistors - WNE10RFETCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
WNE10RFETCT-ND
Through Hole Resistors WNE10RFETCT-ND
10 Ohms ±1% 5W Through Hole Resistor Axial Non-Inductive Wirewound

10 Ohms ±1% 5W Through Hole Resistor Axial Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistor, 10 Ohm, 5W, ±1%; Resistance Ohmite - 13T1843 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 10 Ohm, 5W, ±1%; Resistance Ohmite
13T1843
Wirewound Resistor, 10 Ohm, 5W, ±1%; Resistance Ohmite 13T1843
WIREWOUND RESISTOR, 10 OHM, 5W, ±1%; Resistance:10ohm; Product Range:WNE Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:20mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 10 OHM, 5W, ±1%; Resistance:10ohm; Product Range:WNE Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:20mm RoHS Compliant: Yes

Supplier's Site
Resistor Wirewound, 10 Ohm, 5W, ±1%; Resistance Ohmite - 13T1844 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 10 Ohm, 5W, ±1%; Resistance Ohmite
13T1844
Resistor Wirewound, 10 Ohm, 5W, ±1%; Resistance Ohmite 13T1844
RESISTOR WIREWOUND, 10 OHM, 5W, ±1%; Resistance:10ohm; Product Range:WNE Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:20mm RoHS Compliant: Yes

RESISTOR WIREWOUND, 10 OHM, 5W, ±1%; Resistance:10ohm; Product Range:WNE Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:20mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number WNE10RFETTR-ND 13T1843
Product Name Through Hole Resistors Wirewound Resistor, 10 Ohm, 5W, ±1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers