Ohmite Manufacturing Co. Through Hole Resistors WNE100FET

Description
100 Ohms ±1% 5W Through Hole Resistor Axial Non-Inductive Wirewound
Request a Quote Datasheet
Description
100 Ohms ±1% 5W Through Hole Resistor Axial Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - WNE100FETCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
WNE100FETCT-ND
Through Hole Resistors WNE100FETCT-ND
100 Ohms ±1% 5W Through Hole Resistor Axial Non-Inductive Wirewound

100 Ohms ±1% 5W Through Hole Resistor Axial Non-Inductive Wirewound

Buy Now Datasheet
Through Hole Resistors - WNE100FETTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
WNE100FETTR-ND
Through Hole Resistors WNE100FETTR-ND
100 Ohms ±1% 5W Through Hole Resistor Axial Non-Inductive Wirewound

100 Ohms ±1% 5W Through Hole Resistor Axial Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistor, 100 Ohm, 5W, ±1%; Resistance Ohmite - 13T1845 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 100 Ohm, 5W, ±1%; Resistance Ohmite
13T1845
Wirewound Resistor, 100 Ohm, 5W, ±1%; Resistance Ohmite 13T1845
WIREWOUND RESISTOR, 100 OHM, 5W, ±1%; Resistance:100ohm; Product Range:WNE Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:20mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 100 OHM, 5W, ±1%; Resistance:100ohm; Product Range:WNE Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:20mmRoHS Compliant: Yes

Supplier's Site
Resistor Wirewound, 100 Ohm, 5W, ±1%, Full Reel; Resistance Ohmite - 13T1846 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 100 Ohm, 5W, ±1%, Full Reel; Resistance Ohmite
13T1846
Resistor Wirewound, 100 Ohm, 5W, ±1%, Full Reel; Resistance Ohmite 13T1846
RESISTOR WIREWOUND, 100 OHM, 5W, ±1%, FULL REEL; Resistance:100ohm; Product Range:WNE Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

RESISTOR WIREWOUND, 100 OHM, 5W, ±1%, FULL REEL; Resistance:100ohm; Product Range:WNE Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number WNE100FETCT-ND 13T1845 13T1846
Product Name Through Hole Resistors Wirewound Resistor, 100 Ohm, 5W, ±1%; Resistance Ohmite Resistor Wirewound, 100 Ohm, 5W, ±1%, Full Reel; Resistance Ohmite
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leaded
Resistance Range 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R754JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1622304-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 118000 ohms
Tolerance 1 +/- %
View Details
2 suppliers