Ohmite Manufacturing Co. Through Hole Resistors WNDR50FET

Description
500 mOhms ±1% 3W Through Hole Resistor Axial Non-Inductive Wirewound
Request a Quote Datasheet
Description
500 mOhms ±1% 3W Through Hole Resistor Axial Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - WNDR50FETCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
WNDR50FETCT-ND
Through Hole Resistors WNDR50FETCT-ND
500 mOhms ±1% 3W Through Hole Resistor Axial Non-Inductive Wirewound

500 mOhms ±1% 3W Through Hole Resistor Axial Non-Inductive Wirewound

Buy Now Datasheet
Through Hole Resistors - WNDR50FETTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
WNDR50FETTR-ND
Through Hole Resistors WNDR50FETTR-ND
500 mOhms ±1% 3W Through Hole Resistor Axial Non-Inductive Wirewound

500 mOhms ±1% 3W Through Hole Resistor Axial Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistor, 0.5 Ohm, 3W, ±1%; Resistance Ohmite - 13T1813 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.5 Ohm, 3W, ±1%; Resistance Ohmite
13T1813
Wirewound Resistor, 0.5 Ohm, 3W, ±1%; Resistance Ohmite 13T1813
WIREWOUND RESISTOR, 0.5 OHM, 3W, ±1%; Resistance:0.5ohm; Product Range:WND Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.5 OHM, 3W, ±1%; Resistance:0.5ohm; Product Range:WND Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site
Resistor Wirewound, 0.5 Ohm, 3W, ±1%, Full Reel; Resistance Ohmite - 13T1814 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 0.5 Ohm, 3W, ±1%, Full Reel; Resistance Ohmite
13T1814
Resistor Wirewound, 0.5 Ohm, 3W, ±1%, Full Reel; Resistance Ohmite 13T1814
RESISTOR WIREWOUND, 0.5 OHM, 3W, ±1%, FULL REEL; Resistance:0.5ohm; Product Range:WND Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

RESISTOR WIREWOUND, 0.5 OHM, 3W, ±1%, FULL REEL; Resistance:0.5ohm; Product Range:WND Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number WNDR50FETCT-ND 13T1813
Product Name Through Hole Resistors Wirewound Resistor, 0.5 Ohm, 3W, ±1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 0.5000 ohms 0.5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2176249-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details