Ohmite Manufacturing Co. Through Hole Resistors WND2K5FET

Description
2.5 kOhms ±1% 3W Through Hole Resistor Axial Non-Inductive Wirewound
Request a Quote Datasheet
Description
2.5 kOhms ±1% 3W Through Hole Resistor Axial Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - WND2K5FETCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
WND2K5FETCT-ND
Through Hole Resistors WND2K5FETCT-ND
2.5 kOhms ±1% 3W Through Hole Resistor Axial Non-Inductive Wirewound

2.5 kOhms ±1% 3W Through Hole Resistor Axial Non-Inductive Wirewound

Buy Now Datasheet
Through Hole Resistors - WND2K5FETTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
WND2K5FETTR-ND
Through Hole Resistors WND2K5FETTR-ND
2.5 kOhms ±1% 3W Through Hole Resistor Axial Non-Inductive Wirewound

2.5 kOhms ±1% 3W Through Hole Resistor Axial Non-Inductive Wirewound

Buy Now Datasheet
Resistor Wirewound, 2.5Kohm, 3W, ±1%; Resistance Ohmite - 13T1826 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 2.5Kohm, 3W, ±1%; Resistance Ohmite
13T1826
Resistor Wirewound, 2.5Kohm, 3W, ±1%; Resistance Ohmite 13T1826
RESISTOR WIREWOUND, 2.5KOHM, 3W, ±1%; Resistance:2.5kohm; Product Range:WND Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

RESISTOR WIREWOUND, 2.5KOHM, 3W, ±1%; Resistance:2.5kohm; Product Range:WND Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site
Wirewound Resistor, 2.5Kohm, 3W, ±1%; Resistance Ohmite - 13T1825 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2.5Kohm, 3W, ±1%; Resistance Ohmite
13T1825
Wirewound Resistor, 2.5Kohm, 3W, ±1%; Resistance Ohmite 13T1825
WIREWOUND RESISTOR, 2.5KOHM, 3W, ±1%; Resistance:2.5kohm; Product Range:WND Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 2.5KOHM, 3W, ±1%; Resistance:2.5kohm; Product Range:WND Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number WND2K5FETCT-ND 13T1826
Product Name Through Hole Resistors Resistor Wirewound, 2.5Kohm, 3W, ±1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1690352 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/2CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details