Ohmite Manufacturing Co. Through Hole Resistors WND250FET

Description
250 Ohms ±1% 3W Through Hole Resistor Axial Non-Inductive Wirewound
Request a Quote Datasheet
Description
250 Ohms ±1% 3W Through Hole Resistor Axial Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - WND250FETTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
WND250FETTR-ND
Through Hole Resistors WND250FETTR-ND
250 Ohms ±1% 3W Through Hole Resistor Axial Non-Inductive Wirewound

250 Ohms ±1% 3W Through Hole Resistor Axial Non-Inductive Wirewound

Buy Now Datasheet
Resistor Wirewound, 250 Ohm, 3W, ±1%, Full Reel; Resistance Ohmite - 13T1828 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 250 Ohm, 3W, ±1%, Full Reel; Resistance Ohmite
13T1828
Resistor Wirewound, 250 Ohm, 3W, ±1%, Full Reel; Resistance Ohmite 13T1828
RESISTOR WIREWOUND, 250 OHM, 3W, ±1%, FULL REEL; Resistance:250ohm; Product Range:WND Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

RESISTOR WIREWOUND, 250 OHM, 3W, ±1%, FULL REEL; Resistance:250ohm; Product Range:WND Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site
Wirewound Resistor, 250 Ohm, 3W, ±1%; Resistance Ohmite - 13T1827 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 250 Ohm, 3W, ±1%; Resistance Ohmite
13T1827
Wirewound Resistor, 250 Ohm, 3W, ±1%; Resistance Ohmite 13T1827
WIREWOUND RESISTOR, 250 OHM, 3W, ±1%; Resistance:250ohm; Product Range:WND Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 250 OHM, 3W, ±1%; Resistance:250ohm; Product Range:WND Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number WND250FETTR-ND 13T1828
Product Name Through Hole Resistors Resistor Wirewound, 250 Ohm, 3W, ±1%, Full Reel; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 250 ohms 250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469509 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers