Ohmite Manufacturing Co. Through Hole Resistors WND15RFET

Description
15 Ohms ±1% 3W Through Hole Resistor Axial Non-Inductive Wirewound
Request a Quote Datasheet
Description
15 Ohms ±1% 3W Through Hole Resistor Axial Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - WND15RFETCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
WND15RFETCT-ND
Through Hole Resistors WND15RFETCT-ND
15 Ohms ±1% 3W Through Hole Resistor Axial Non-Inductive Wirewound

15 Ohms ±1% 3W Through Hole Resistor Axial Non-Inductive Wirewound

Buy Now Datasheet
Through Hole Resistors - WND15RFETTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
WND15RFETTR-ND
Through Hole Resistors WND15RFETTR-ND
15 Ohms ±1% 3W Through Hole Resistor Axial Non-Inductive Wirewound

15 Ohms ±1% 3W Through Hole Resistor Axial Non-Inductive Wirewound

Buy Now Datasheet
Resistor Wirewound, 15 Ohm, 3W, ±1%; Resistance Ohmite - 13T1824 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 15 Ohm, 3W, ±1%; Resistance Ohmite
13T1824
Resistor Wirewound, 15 Ohm, 3W, ±1%; Resistance Ohmite 13T1824
RESISTOR WIREWOUND, 15 OHM, 3W, ±1%; Resistance:15ohm; Product Range:WND Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

RESISTOR WIREWOUND, 15 OHM, 3W, ±1%; Resistance:15ohm; Product Range:WND Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site
Wirewound Resistor, 15 Ohm, 3W, ±1%; Resistance Ohmite - 13T1823 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 15 Ohm, 3W, ±1%; Resistance Ohmite
13T1823
Wirewound Resistor, 15 Ohm, 3W, ±1%; Resistance Ohmite 13T1823
WIREWOUND RESISTOR, 15 OHM, 3W, ±1%; Resistance:15ohm; Product Range:WND Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 15 OHM, 3W, ±1%; Resistance:15ohm; Product Range:WND Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number WND15RFETCT-ND 13T1824
Product Name Through Hole Resistors Resistor Wirewound, 15 Ohm, 3W, ±1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details