Ohmite Manufacturing Co. Through Hole Resistors WND100FET

Description
100 Ohms ±1% 3W Through Hole Resistor Axial Non-Inductive Wirewound
Request a Quote Datasheet
Description
100 Ohms ±1% 3W Through Hole Resistor Axial Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - WND100FETTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
WND100FETTR-ND
Through Hole Resistors WND100FETTR-ND
100 Ohms ±1% 3W Through Hole Resistor Axial Non-Inductive Wirewound

100 Ohms ±1% 3W Through Hole Resistor Axial Non-Inductive Wirewound

Buy Now Datasheet
Through Hole Resistors - WND100FETCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
WND100FETCT-ND
Through Hole Resistors WND100FETCT-ND
100 Ohms ±1% 3W Through Hole Resistor Axial Non-Inductive Wirewound

100 Ohms ±1% 3W Through Hole Resistor Axial Non-Inductive Wirewound

Buy Now Datasheet
Resistor Wirewound, 100 Ohm, 3W, ±1%, Full Reel; Resistance Ohmite - 13T1822 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 100 Ohm, 3W, ±1%, Full Reel; Resistance Ohmite
13T1822
Resistor Wirewound, 100 Ohm, 3W, ±1%, Full Reel; Resistance Ohmite 13T1822
RESISTOR WIREWOUND, 100 OHM, 3W, ±1%, FULL REEL; Resistance:100ohm; Product Range:WND Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

RESISTOR WIREWOUND, 100 OHM, 3W, ±1%, FULL REEL; Resistance:100ohm; Product Range:WND Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site
Wirewound Resistor, 100 Ohm, 3W, ±1%; Resistance Ohmite - 13T1821 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 100 Ohm, 3W, ±1%; Resistance Ohmite
13T1821
Wirewound Resistor, 100 Ohm, 3W, ±1%; Resistance Ohmite 13T1821
WIREWOUND RESISTOR, 100 OHM, 3W, ±1%; Resistance:100ohm; Product Range:WND Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 100 OHM, 3W, ±1%; Resistance:100ohm; Product Range:WND Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number WND100FETTR-ND 13T1822
Product Name Through Hole Resistors Resistor Wirewound, 100 Ohm, 3W, ±1%, Full Reel; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers