Ohmite Manufacturing Co. Through Hole Resistors WNCR50FET

Description
500 mOhms ±1% 2W Through Hole Resistor Axial Non-Inductive Wirewound
Request a Quote Datasheet
Description
500 mOhms ±1% 2W Through Hole Resistor Axial Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - WNCR50FETR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
WNCR50FETR-ND
Through Hole Resistors WNCR50FETR-ND
500 mOhms ±1% 2W Through Hole Resistor Axial Non-Inductive Wirewound

500 mOhms ±1% 2W Through Hole Resistor Axial Non-Inductive Wirewound

Buy Now Datasheet
Through Hole Resistors - WNCR50FECT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
WNCR50FECT-ND
Through Hole Resistors WNCR50FECT-ND
500 mOhms ±1% 2W Through Hole Resistor Axial Non-Inductive Wirewound

500 mOhms ±1% 2W Through Hole Resistor Axial Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistor, 0.5Ohm, 2W, 1%; Resistance Ohmite - 53X1067 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.5Ohm, 2W, 1%; Resistance Ohmite
53X1067
Wirewound Resistor, 0.5Ohm, 2W, 1%; Resistance Ohmite 53X1067
WIREWOUND RESISTOR, 0.5OHM, 2W, 1%; Resistance:0.5ohm; Product Range:WN Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:11.4mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.5OHM, 2W, 1%; Resistance:0.5ohm; Product Range:WN Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:11.4mm RoHS Compliant: Yes

Supplier's Site
Res, Wirewound, 0.5Ohm, 2W, 1%; Resistance Ohmite - 51M2090 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 0.5Ohm, 2W, 1%; Resistance Ohmite
51M2090
Res, Wirewound, 0.5Ohm, 2W, 1%; Resistance Ohmite 51M2090
RES, WIREWOUND, 0.5OHM, 2W, 1%; Resistance:0.5ohm; Product Range:WN Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:High Power RoHS Compliant: Yes

RES, WIREWOUND, 0.5OHM, 2W, 1%; Resistance:0.5ohm; Product Range:WN Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number WNCR50FETR-ND 53X1067 51M2090
Product Name Through Hole Resistors Wirewound Resistor, 0.5Ohm, 2W, 1%; Resistance Ohmite Res, Wirewound, 0.5Ohm, 2W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leaded
Resistance Range 0.5000 ohms 0.5000 ohms 0.5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R361JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details