Ohmite Manufacturing Co. Through Hole Resistors WNC2R0FET

Description
2 Ohms ±1% 2W Through Hole Resistor Axial Non-Inductive Wirewound
Request a Quote Datasheet
Description
2 Ohms ±1% 2W Through Hole Resistor Axial Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - WNC2R0FETR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
WNC2R0FETR-ND
Through Hole Resistors WNC2R0FETR-ND
2 Ohms ±1% 2W Through Hole Resistor Axial Non-Inductive Wirewound

2 Ohms ±1% 2W Through Hole Resistor Axial Non-Inductive Wirewound

Buy Now Datasheet
Through Hole Resistors - WNC2R0FECT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
WNC2R0FECT-ND
Through Hole Resistors WNC2R0FECT-ND
2 Ohms ±1% 2W Through Hole Resistor Axial Non-Inductive Wirewound

2 Ohms ±1% 2W Through Hole Resistor Axial Non-Inductive Wirewound

Buy Now Datasheet
Resistor - 66778249 - Radwell International
Willingboro, NJ, United States
Resistor
66778249
Resistor 66778249
WIREWOUND RESISTOR, AXIAL, 2 OHM, 2W, 1%, 11.4 MM. FREE 2 YEAR RADWELL WARRANTY

WIREWOUND RESISTOR, AXIAL, 2 OHM, 2W, 1%, 11.4 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Wirewound Resistor, 2Ohm, 2W, 1%; Resistance Ohmite - 53X1072 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2Ohm, 2W, 1%; Resistance Ohmite
53X1072
Wirewound Resistor, 2Ohm, 2W, 1%; Resistance Ohmite 53X1072
WIREWOUND RESISTOR, 2OHM, 2W, 1%; Resistance:2ohm; Product Range:WN Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:High Power RoHS Compliant: Yes

WIREWOUND RESISTOR, 2OHM, 2W, 1%; Resistance:2ohm; Product Range:WN Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site
Res, Wirewound, 2Ohm, 2W, 1%; Resistance Ohmite - 51M2098 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 2Ohm, 2W, 1%; Resistance Ohmite
51M2098
Res, Wirewound, 2Ohm, 2W, 1%; Resistance Ohmite 51M2098
RES, WIREWOUND, 2OHM, 2W, 1%; Resistance:2ohm; Product Range:WN Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:High Power RoHS Compliant: Yes

RES, WIREWOUND, 2OHM, 2W, 1%; Resistance:2ohm; Product Range:WN Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site
RESISTOR,WIREWOUND,REST 2 OHM,TOL 1%, PWR RTG 2W, MINI MOLDED,NONINDUCTIVE - 70024735 - Allied Electronics, Inc.
Fort Worth, TX, USA
RESISTOR,WIREWOUND,REST 2 OHM,TOL 1%, PWR RTG 2W, MINI MOLDED,NONINDUCTIVE
70024735
RESISTOR,WIREWOUND,REST 2 OHM,TOL 1%, PWR RTG 2W, MINI MOLDED,NONINDUCTIVE 70024735
RESISTOR,WIREWOUND,R EST 2 OHM,TOL 1%, PWR RTG 2W, MINI MOLDED,NONINDUCTIVE

RESISTOR,WIREWOUND,REST 2 OHM,TOL 1%, PWR RTG 2W, MINI MOLDED,NONINDUCTIVE

Supplier's Site

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number WNC2R0FETR-ND 66778249 53X1072 70024735
Product Name Through Hole Resistors Resistor Wirewound Resistor, 2Ohm, 2W, 1%; Resistance Ohmite RESISTOR,WIREWOUND,REST 2 OHM,TOL 1%, PWR RTG 2W, MINI MOLDED,NONINDUCTIVE
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 2 ohms 2 ohms 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details