Ohmite Manufacturing Co. Through Hole Resistors WNBR25FET

Description
250 mOhms ±1% 1W Through Hole Resistor Axial Non-Inductive Wirewound
Request a Quote Datasheet
Description
250 mOhms ±1% 1W Through Hole Resistor Axial Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - WNBR25FECT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
WNBR25FECT-ND
Through Hole Resistors WNBR25FECT-ND
250 mOhms ±1% 1W Through Hole Resistor Axial Non-Inductive Wirewound

250 mOhms ±1% 1W Through Hole Resistor Axial Non-Inductive Wirewound

Buy Now Datasheet
Through Hole Resistors - WNBR25FETR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
WNBR25FETR-ND
Through Hole Resistors WNBR25FETR-ND
250 mOhms ±1% 1W Through Hole Resistor Axial Non-Inductive Wirewound

250 mOhms ±1% 1W Through Hole Resistor Axial Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number WNBR25FECT-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 0.2500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 1249311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details