Ohmite Manufacturing Co. Through Hole Resistors WNBR10FET

Description
100 mOhms ±1% 1W Through Hole Resistor Axial Non-Inductive Wirewound
Request a Quote Datasheet
Description
100 mOhms ±1% 1W Through Hole Resistor Axial Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - WNBR10FETR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
WNBR10FETR-ND
Through Hole Resistors WNBR10FETR-ND
100 mOhms ±1% 1W Through Hole Resistor Axial Non-Inductive Wirewound

100 mOhms ±1% 1W Through Hole Resistor Axial Non-Inductive Wirewound

Buy Now Datasheet
Through Hole Resistors - WNBR10FECT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
WNBR10FECT-ND
Through Hole Resistors WNBR10FECT-ND
100 mOhms ±1% 1W Through Hole Resistor Axial Non-Inductive Wirewound

100 mOhms ±1% 1W Through Hole Resistor Axial Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistor, 0.1Ohm, 1W, 1%; Resistance Ohmite - 53X1064 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.1Ohm, 1W, 1%; Resistance Ohmite
53X1064
Wirewound Resistor, 0.1Ohm, 1W, 1%; Resistance Ohmite 53X1064
WIREWOUND RESISTOR, 0.1OHM, 1W, 1%; Resistance:0.1ohm; Product Range:WN Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:3.3mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 0.1OHM, 1W, 1%; Resistance:0.1ohm; Product Range:WN Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Diameter:3.3mmRoHS Compliant: Yes

Supplier's Site
Res, Wirewound, 0.1Ohm, 1W, 1%; Resistance Ohmite - 51M2066 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 0.1Ohm, 1W, 1%; Resistance Ohmite
51M2066
Res, Wirewound, 0.1Ohm, 1W, 1%; Resistance Ohmite 51M2066
RES, WIREWOUND, 0.1OHM, 1W, 1%; Resistance:0.1ohm; Product Range:WN Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:High Power RoHS Compliant: Yes

RES, WIREWOUND, 0.1OHM, 1W, 1%; Resistance:0.1ohm; Product Range:WN Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number WNBR10FETR-ND 53X1064 51M2066
Product Name Through Hole Resistors Wirewound Resistor, 0.1Ohm, 1W, 1%; Resistance Ohmite Res, Wirewound, 0.1Ohm, 1W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leaded
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 1825870 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details