Ohmite Manufacturing Co. Through Hole Resistors WNAR75FET

Description
750 mOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Non-Inductive Wirewound
Request a Quote Datasheet
Description
750 mOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - WNAR75FETR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
WNAR75FETR-ND
Through Hole Resistors WNAR75FETR-ND
750 mOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Non-Inductive Wirewound

750 mOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number WNAR75FETR-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 0.7500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers