Ohmite Manufacturing Co. Through Hole Resistors WNAR10FET

Description
100 mOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Non-Inductive Wirewound
Request a Quote Datasheet
Description
100 mOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - WNAR10FET-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
WNAR10FET-ND
Through Hole Resistors WNAR10FET-ND
100 mOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Non-Inductive Wirewound

100 mOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number WNAR10FET-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364742 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details