Ohmite Manufacturing Co. High Current Oval Edgewound Resistor WLRD6G Series

Description
High Current Oval Edgewound The choice when conditions demand top-notch performance, these resistors are commonly used for dynamic braking on Transit applications. Choose from five sizes with up to thirty-one current ratings. The units listed below are direct replacements for General Electric 42D6G1XXX or 42D6G3XXX. Built to perform in rugged environments, they feature corrosion resistant stainless steel insulator supports, solid nickel terminals, and special electroless nickel-plated solid copper terminal supports. The resistance element is made of a stainless steel resistance alloy. Terminals are welded or silver brazed to the oval, spiral edgewound resistance element. Toothed ceramic insulators isolate the resistance element from the center support. Ceramic end bushings insulate the center support from the mountings. Current rating up to 146 amps Resistance range 0.082-6.13 ohms 10% Tolerance Replaces GE style resistors 42D6G1 and 42D6G2
Datasheet
Description
High Current Oval Edgewound The choice when conditions demand top-notch performance, these resistors are commonly used for dynamic braking on Transit applications. Choose from five sizes with up to thirty-one current ratings. The units listed below are direct replacements for General Electric 42D6G1XXX or 42D6G3XXX. Built to perform in rugged environments, they feature corrosion resistant stainless steel insulator supports, solid nickel terminals, and special electroless nickel-plated solid copper terminal supports. The resistance element is made of a stainless steel resistance alloy. Terminals are welded or silver brazed to the oval, spiral edgewound resistance element. Toothed ceramic insulators isolate the resistance element from the center support. Ceramic end bushings insulate the center support from the mountings. Current rating up to 146 amps Resistance range 0.082-6.13 ohms 10% Tolerance Replaces GE style resistors 42D6G1 and 42D6G2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Current Oval Edgewound Resistor - WLRD6G Series - Ohmite Manufacturing Co.
Warrenville, IL, United States
High Current Oval Edgewound Resistor
WLRD6G Series
High Current Oval Edgewound Resistor WLRD6G Series
High Current Oval Edgewound The choice when conditions demand top-notch performance, these resistors are commonly used for dynamic braking on Transit applications. Choose from five sizes with up to thirty-one current ratings. The units listed below are direct replacements for General Electric 42D6G1XXX or 42D6G3XXX. Built to perform in rugged environments, they feature corrosion resistant stainless steel insulator supports, solid nickel terminals, and special electroless nickel-plated solid copper terminal supports. The resistance element is made of a stainless steel resistance alloy. Terminals are welded or silver brazed to the oval, spiral edgewound resistance element. Toothed ceramic insulators isolate the resistance element from the center support. Ceramic end bushings insulate the center support from the mountings. Current rating up to 146 amps Resistance range 0.082-6.13 ohms 10% Tolerance Replaces GE style resistors 42D6G1 and 42D6G2

High Current Oval Edgewound

The choice when conditions demand top-notch performance, these resistors are commonly used for dynamic braking on Transit applications. Choose from five sizes with up to thirty-one current ratings. The units listed below are direct replacements for General Electric 42D6G1XXX or 42D6G3XXX.

Built to perform in rugged environments, they feature corrosion resistant stainless steel insulator supports, solid nickel terminals, and special electroless nickel-plated solid copper terminal supports. The resistance element is made of a stainless steel resistance alloy. Terminals are welded or silver brazed to the oval, spiral edgewound resistance element. Toothed ceramic insulators isolate the resistance element from the center support. Ceramic end bushings insulate the center support from the mountings.

  • Current rating up to 146 amps
  • Resistance range 0.082-6.13 ohms
  • 10% Tolerance
  • Replaces GE style resistors 42D6G1 and 42D6G2
Supplier's Site Datasheet

Technical Specifications

  Ohmite Manufacturing Co.
Product Category Resistors
Product Number WLRD6G Series
Product Name High Current Oval Edgewound Resistor
Configuration Single Resistor
Category / Application Braking  Resistor; High Current Resistor
Technology / Construction Edgewound Resistor
Resistance Range 0.0426 to 6.13 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311283 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details