Ohmite Manufacturing Co. Heatsinks for TO-220, TO-247, and TO-264 Devices W Series

Description
The unique design (patent pending) of the W Series heat sinks combines a tin plated, solderable, integral spring clip with an extruded aluminum heat sink body for an all-in-one solution to through-hole mounting of TO-220, TO-247, and TO-264 packages. These self-aligning heat sinks feature solderable feet and an integrated clip with 13.2 (lbf) of force on the center of the device to enhance thermal performance. Separate extrusion types exist for TO-220, TO-247 and TO-264. Ohmite understands space demands and offers an extrusion profile that integrates the TO-220 and TO-247 devices together. No screw, clip system Compatible with TO-247 and TO-220 devices Spring Clip delivers constant repeatable pressure For TBH, TCH, and TEH series Performance data
Datasheet
Description
The unique design (patent pending) of the W Series heat sinks combines a tin plated, solderable, integral spring clip with an extruded aluminum heat sink body for an all-in-one solution to through-hole mounting of TO-220, TO-247, and TO-264 packages. These self-aligning heat sinks feature solderable feet and an integrated clip with 13.2 (lbf) of force on the center of the device to enhance thermal performance. Separate extrusion types exist for TO-220, TO-247 and TO-264. Ohmite understands space demands and offers an extrusion profile that integrates the TO-220 and TO-247 devices together. No screw, clip system Compatible with TO-247 and TO-220 devices Spring Clip delivers constant repeatable pressure For TBH, TCH, and TEH series Performance data
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heatsinks for TO-220, TO-247, and TO-264 Devices - W Series - Ohmite Manufacturing Co.
Warrenville, IL, United States
Heatsinks for TO-220, TO-247, and TO-264 Devices
W Series
Heatsinks for TO-220, TO-247, and TO-264 Devices W Series
The unique design (patent pending) of the W Series heat sinks combines a tin plated, solderable, integral spring clip with an extruded aluminum heat sink body for an all-in-one solution to through-hole mounting of TO-220, TO-247, and TO-264 packages. These self-aligning heat sinks feature solderable feet and an integrated clip with 13.2 (lbf) of force on the center of the device to enhance thermal performance. Separate extrusion types exist for TO-220, TO-247 and TO-264. Ohmite understands space demands and offers an extrusion profile that integrates the TO-220 and TO-247 devices together. No screw, clip system Compatible with TO-247 and TO-220 devices Spring Clip delivers constant repeatable pressure For TBH, TCH, and TEH series Performance data

The unique design (patent pending) of the W Series heat sinks combines a tin plated, solderable, integral spring clip with an extruded aluminum heat sink body for an all-in-one solution to through-hole mounting of TO-220, TO-247, and TO-264 packages. These self-aligning heat sinks feature solderable feet and an integrated clip with 13.2 (lbf) of force on the center of the device to enhance thermal performance. Separate extrusion types exist for TO-220, TO-247 and TO-264. Ohmite understands space demands and offers an extrusion profile that integrates the TO-220 and TO-247 devices together.

  • No screw, clip system
  • Compatible with TO-247 and TO-220 devices
  • Spring Clip delivers constant repeatable pressure
  • For TBH, TCH, and TEH series
  • Performance data
Supplier's Site Datasheet

Technical Specifications

  Ohmite Manufacturing Co.
Product Category Heat Sinks
Product Number W Series
Product Name Heatsinks for TO-220, TO-247, and TO-264 Devices
Device Passive Heat Sink
L 18 to 23 mm (0.7200 to 0.9200 inch)
W 16 mm (0.6300 inch)
H 30.48 to 40.64 mm (1.2 to 1.6 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Heatsink -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
Specs
Material Copper; Copper
View Details
Heatsinks - 158562 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 60 mm (2.36 inch)
W 60 mm (2.36 inch)
H 16 mm (0.6299 inch)
View Details
Forged Heat Sinks - WZ Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 40 mm (1.57 inch)
W 40 mm (1.57 inch)
H 3 to 35 mm (0.1181 to 1.38 inch)
View Details
HS Series Heat Sinks HS101 - HS101 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 1 °C / W
View Details
2 suppliers