Ohmite Manufacturing Co. Attenuators TFA32C03DBER

Description
RF Attenuators 3dB 0Hz ~ 20GHz 50 Ohms 125mW 1206 (3216 Metric)
Request a Quote Datasheet
Description
RF Attenuators 3dB 0Hz ~ 20GHz 50 Ohms 125mW 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 273-TFA32C03DBERDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 3dB 0Hz ~ 20GHz 50 Ohms 125mW 1206 (3216 Metric)

RF Attenuators 3dB 0Hz ~ 20GHz 50 Ohms 125mW 1206 (3216 Metric)

Buy Now Datasheet
Attenuators - 273-TFA32C03DBERCT-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 3dB 0Hz ~ 20GHz 50 Ohms 125mW 1206 (3216 Metric)

RF Attenuators 3dB 0Hz ~ 20GHz 50 Ohms 125mW 1206 (3216 Metric)

Buy Now Datasheet
Attenuators - 273-TFA32C03DBERTR-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 3dB 0Hz ~ 20GHz 50 Ohms 125mW 1206 (3216 Metric)

RF Attenuators 3dB 0Hz ~ 20GHz 50 Ohms 125mW 1206 (3216 Metric)

Buy Now Datasheet
Attenuators - TFA32C03DBER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
TFA32C03DBER
Attenuators TFA32C03DBER
RF Attenuators 3dB 0 Hz ~ 20 GHz 50 Ohms 125mW 1206 (3216 Metric)

RF Attenuators 3dB 0 Hz ~ 20 GHz 50 Ohms 125mW 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 273-TFA32C03DBERDKR-ND TFA32C03DBER
Product Name Attenuators Attenuators
Attenuation 3 dB 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN00-0040PSM, 0dB DC-40GHz MMIC Attenuator - ATN00-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
DC-22 GHz (L, S, C, X, Ku, K Band) 2-bit Digital Attenuator - CMD281C3 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 2
Frequency 0.0 to 22 GHz
View Details
Coaxial Attenuator - 5o2050124S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.25 :1
View Details