Ohmite Manufacturing Co. Attenuators TFA32C01DBER

Description
RF Attenuators 1dB 0Hz ~ 20GHz 50 Ohms 125mW 1206 (3216 Metric)
Request a Quote Datasheet
Description
RF Attenuators 1dB 0Hz ~ 20GHz 50 Ohms 125mW 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 273-TFA32C01DBERCT-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 1dB 0Hz ~ 20GHz 50 Ohms 125mW 1206 (3216 Metric)

RF Attenuators 1dB 0Hz ~ 20GHz 50 Ohms 125mW 1206 (3216 Metric)

Buy Now Datasheet
Attenuators - 273-TFA32C01DBERTR-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 1dB 0Hz ~ 20GHz 50 Ohms 125mW 1206 (3216 Metric)

RF Attenuators 1dB 0Hz ~ 20GHz 50 Ohms 125mW 1206 (3216 Metric)

Buy Now Datasheet
Attenuators - 273-TFA32C01DBERDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 1dB 0Hz ~ 20GHz 50 Ohms 125mW 1206 (3216 Metric)

RF Attenuators 1dB 0Hz ~ 20GHz 50 Ohms 125mW 1206 (3216 Metric)

Buy Now Datasheet
Attenuators - TFA32C01DBER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
TFA32C01DBER
Attenuators TFA32C01DBER
RF Attenuators 1dB 0 Hz ~ 20 GHz 50 Ohms 125mW 1206 (3216 Metric)

RF Attenuators 1dB 0 Hz ~ 20 GHz 50 Ohms 125mW 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 273-TFA32C01DBERCT-ND TFA32C01DBER
Product Name Attenuators Attenuators
Attenuation 1 dB 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342D-D06864-GMR - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Coaxial Attenuator 500W 3GHz N - UIYCA500AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.3 :1
View Details
Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator - 5o202018S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.35 :1
View Details