Ohmite Manufacturing Co. Attenuators TFA20C09DBER

Description
RF Attenuators 9dB 0Hz ~ 20GHz 50 Ohms 100mW 0805 (2012 Metric)
Request a Quote Datasheet
Description
RF Attenuators 9dB 0Hz ~ 20GHz 50 Ohms 100mW 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 273-TFA20C09DBERCT-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 9dB 0Hz ~ 20GHz 50 Ohms 100mW 0805 (2012 Metric)

RF Attenuators 9dB 0Hz ~ 20GHz 50 Ohms 100mW 0805 (2012 Metric)

Buy Now Datasheet
Attenuators - 273-TFA20C09DBERTR-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 9dB 0Hz ~ 20GHz 50 Ohms 100mW 0805 (2012 Metric)

RF Attenuators 9dB 0Hz ~ 20GHz 50 Ohms 100mW 0805 (2012 Metric)

Buy Now Datasheet
Attenuators - 273-TFA20C09DBERDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 9dB 0Hz ~ 20GHz 50 Ohms 100mW 0805 (2012 Metric)

RF Attenuators 9dB 0Hz ~ 20GHz 50 Ohms 100mW 0805 (2012 Metric)

Buy Now Datasheet
Attenuators - TFA20C09DBER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
TFA20C09DBER
Attenuators TFA20C09DBER
RF Attenuators 9dB 0 Hz ~ 20 GHz 50 Ohms 100mW 0805 (2012 Metric)

RF Attenuators 9dB 0 Hz ~ 20 GHz 50 Ohms 100mW 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 273-TFA20C09DBERCT-ND TFA20C09DBER
Product Name Attenuators Attenuators
Attenuation 9 dB 9 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 2W 12.4GHz SMA - UIYCA2AS124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details
ColorConnect Attenuators - AT-24-01-10 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
RF Attenuators - 2823264 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 18 GHz
View Details