Ohmite Manufacturing Co. Attenuators TFA16C10DBER

Description
RF Attenuators 10dB 0Hz ~ 20GHz 50 Ohms 64mW 0603 (1608 Metric)
Request a Quote
Description
RF Attenuators 10dB 0Hz ~ 20GHz 50 Ohms 64mW 0603 (1608 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TFA16C10DBER is a fixed thin film precision chip attenuator from Quarktwin Technology Ltd., designed for RF applications. It operates within a frequency range of DC to 20 GHz and has a power rating of 64 mW at 70°C. The device features a 50Ω impedance and offers an attenuation tolerance of ±0.2 dB. The voltage standing wave ratio (VSWR) is less than 1.2 at 5 GHz, less than 1.3 at 10 GHz, and less than 1.5 at 20 GHz, indicating good performance across its specified frequency range. Constructed on a 96% Al,ÇÇO,ÇÉ ceramic substrate, the attenuator is protected by an epoxy resin coating, ensuring durability. It can operate in temperatures ranging from -40°C to +125°C, making it suitable for various environmental conditions. The TFA16C10DBER is available in a compact 0603 (1608 metric) size and is compliant with RoHS standards. This product is suitable for applications requiring precise signal attenuation in RF circuits.

Datasheet Summary
Powered by GS/AI

The TFA16C10DBER is a fixed thin film precision chip attenuator from Quarktwin Technology Ltd., designed for RF applications. It operates within a frequency range of DC to 20 GHz and has a power rating of 64 mW at 70°C. The device features a 50Ω impedance and offers an attenuation tolerance of ±0.2 dB. The voltage standing wave ratio (VSWR) is less than 1.2 at 5 GHz, less than 1.3 at 10 GHz, and less than 1.5 at 20 GHz, indicating good performance across its specified frequency range. Constructed on a 96% Al,ÇÇO,ÇÉ ceramic substrate, the attenuator is protected by an epoxy resin coating, ensuring durability. It can operate in temperatures ranging from -40°C to +125°C, making it suitable for various environmental conditions. The TFA16C10DBER is available in a compact 0603 (1608 metric) size and is compliant with RoHS standards. This product is suitable for applications requiring precise signal attenuation in RF circuits.

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 273-TFA16C10DBERTR-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 10dB 0Hz ~ 20GHz 50 Ohms 64mW 0603 (1608 Metric)

RF Attenuators 10dB 0Hz ~ 20GHz 50 Ohms 64mW 0603 (1608 Metric)

Buy Now Datasheet
Attenuators - 273-TFA16C10DBERCT-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 10dB 0Hz ~ 20GHz 50 Ohms 64mW 0603 (1608 Metric)

RF Attenuators 10dB 0Hz ~ 20GHz 50 Ohms 64mW 0603 (1608 Metric)

Buy Now Datasheet
Attenuators - 273-TFA16C10DBERDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 10dB 0Hz ~ 20GHz 50 Ohms 64mW 0603 (1608 Metric)

RF Attenuators 10dB 0Hz ~ 20GHz 50 Ohms 64mW 0603 (1608 Metric)

Buy Now Datasheet
Attenuators - TFA16C10DBER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
TFA16C10DBER
Attenuators TFA16C10DBER
RF Attenuators 10dB 0 Hz ~ 20 GHz 50 Ohms 64mW 0603 (1608 Metric)

RF Attenuators 10dB 0 Hz ~ 20 GHz 50 Ohms 64mW 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 273-TFA16C10DBERTR-ND TFA16C10DBER
Product Name Attenuators Attenuators
Attenuation 10 dB 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-8000-12000-63.75-0.25 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.2500
Frequency 8 GHz
View Details
Attenuators - 2312-QPC6713TR7CT-ND - DigiKey
Specs
Attenuation 31.75 dB
Package Type 16-VFQFN Exposed Pad
View Details
ATN04-0067CH, Passive GaAs MMIC Attenuator Family - ATN04-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details