Ohmite Manufacturing Co. Resistor, Wirewound, 0.5 Ohm, 2W, 5%; Resistance Ohmite RW2S0CBR500JT

Description
RESISTOR, WIREWOUND, 0.5 OHM, 2W, 5%; Resistance:0.5ohm; Product Range:RW Series; Resistor Case / Package:-; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound ; Temperature Coefficient:± 90ppm/°C RoHS Compliant: No
Datasheet
Description
RESISTOR, WIREWOUND, 0.5 OHM, 2W, 5%; Resistance:0.5ohm; Product Range:RW Series; Resistor Case / Package:-; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound ; Temperature Coefficient:± 90ppm/°C RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Wirewound, 0.5 Ohm, 2W, 5%; Resistance Ohmite - 96C2977 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 0.5 Ohm, 2W, 5%; Resistance Ohmite
96C2977
Resistor, Wirewound, 0.5 Ohm, 2W, 5%; Resistance Ohmite 96C2977
RESISTOR, WIREWOUND, 0.5 OHM, 2W, 5%; Resistance:0.5ohm; Product Range:RW Series; Resistor Case / Package:-; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound ; Temperature Coefficient:± 90ppm/°C RoHS Compliant: No

RESISTOR, WIREWOUND, 0.5 OHM, 2W, 5%; Resistance:0.5ohm; Product Range:RW Series; Resistor Case / Package:-; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound; Temperature Coefficient:± 90ppm/°C RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 96C2977
Product Name Resistor, Wirewound, 0.5 Ohm, 2W, 5%; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 0.5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers