Ohmite Manufacturing Co. Resistor, Wirewound, 0.2 Ohm, 2W, 5%; Resistance Ohmite RW2S0CBR200JT

Description
RESISTOR, WIREWOUND, 0.2 OHM, 2W, 5%; Resistance:0.2ohm; Product Range:RW Series; Resistor Case / Package:-; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound ; Temperature Coefficient:± 90ppm/°C RoHS Compliant: No
Description
RESISTOR, WIREWOUND, 0.2 OHM, 2W, 5%; Resistance:0.2ohm; Product Range:RW Series; Resistor Case / Package:-; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound ; Temperature Coefficient:± 90ppm/°C RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Resistor, Wirewound, 0.2 Ohm, 2W, 5%; Resistance Ohmite - 16C0376 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 0.2 Ohm, 2W, 5%; Resistance Ohmite
16C0376
Resistor, Wirewound, 0.2 Ohm, 2W, 5%; Resistance Ohmite 16C0376
RESISTOR, WIREWOUND, 0.2 OHM, 2W, 5%; Resistance:0.2ohm; Product Range:RW Series; Resistor Case / Package:-; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound ; Temperature Coefficient:± 90ppm/°C RoHS Compliant: No

RESISTOR, WIREWOUND, 0.2 OHM, 2W, 5%; Resistance:0.2ohm; Product Range:RW Series; Resistor Case / Package:-; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound; Temperature Coefficient:± 90ppm/°C RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16C0376
Product Name Resistor, Wirewound, 0.2 Ohm, 2W, 5%; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details