Ohmite Manufacturing Co. Resistor Wirewound, 0.02 Ohm, 2W, 5%, Full Reel; Resistance Ohmite RW2S0CBR020JT

Description
RESISTOR WIREWOUND, 0.02 OHM, 2W, 5%, FULL REEL; Resistance:0.02ohm; Product Range:RW Series; Resistor Case / Package:-; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound ; Temperature Coefficient:± 90ppm/°C RoHS Compliant: No
Description
RESISTOR WIREWOUND, 0.02 OHM, 2W, 5%, FULL REEL; Resistance:0.02ohm; Product Range:RW Series; Resistor Case / Package:-; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound ; Temperature Coefficient:± 90ppm/°C RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Resistor Wirewound, 0.02 Ohm, 2W, 5%, Full Reel; Resistance Ohmite - 05J2016 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 0.02 Ohm, 2W, 5%, Full Reel; Resistance Ohmite
05J2016
Resistor Wirewound, 0.02 Ohm, 2W, 5%, Full Reel; Resistance Ohmite 05J2016
RESISTOR WIREWOUND, 0.02 OHM, 2W, 5%, FULL REEL; Resistance:0.02ohm; Product Range:RW Series; Resistor Case / Package:-; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound ; Temperature Coefficient:± 90ppm/°C RoHS Compliant: No

RESISTOR WIREWOUND, 0.02 OHM, 2W, 5%, FULL REEL; Resistance:0.02ohm; Product Range:RW Series; Resistor Case / Package:-; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound; Temperature Coefficient:± 90ppm/°C RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05J2016
Product Name Resistor Wirewound, 0.02 Ohm, 2W, 5%, Full Reel; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1468325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details