Ohmite Manufacturing Co. Resistor, Wire Wound, 1 Ohm, 2W, 5%; Resistance Ohmite RW2S0CB1R00JT

Description
RESISTOR, WIRE WOUND, 1 OHM, 2W, 5%; Resistance:1ohm; Product Range:RW Series; Resistor Case / Package:-; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound ; Temperature Coefficient:± 90ppm/°C; Qualification:- RoHS Compliant: No
Description
RESISTOR, WIRE WOUND, 1 OHM, 2W, 5%; Resistance:1ohm; Product Range:RW Series; Resistor Case / Package:-; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound ; Temperature Coefficient:± 90ppm/°C; Qualification:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Resistor, Wire Wound, 1 Ohm, 2W, 5%; Resistance Ohmite - 13B586 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wire Wound, 1 Ohm, 2W, 5%; Resistance Ohmite
13B586
Resistor, Wire Wound, 1 Ohm, 2W, 5%; Resistance Ohmite 13B586
RESISTOR, WIRE WOUND, 1 OHM, 2W, 5%; Resistance:1ohm; Product Range:RW Series; Resistor Case / Package:-; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound ; Temperature Coefficient:± 90ppm/°C; Qualification:- RoHS Compliant: No

RESISTOR, WIRE WOUND, 1 OHM, 2W, 5%; Resistance:1ohm; Product Range:RW Series; Resistor Case / Package:-; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound; Temperature Coefficient:± 90ppm/°C; Qualification:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 13B586
Product Name Resistor, Wire Wound, 1 Ohm, 2W, 5%; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1260416 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details