Ohmite Manufacturing Co. Resistor Wirewound, 0.03 Ohm, 2W, 5%; Resistance Ohmite RW2R0DAR030JT

Description
RESISTOR WIREWOUND, 0.03 OHM, 2W, 5%; Resistance:0.03ohm; Product Range:RW Series; Resistor Case / Package:-; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound ; Temperature Coefficient:± 90ppm/°C RoHS Compliant: No
Description
RESISTOR WIREWOUND, 0.03 OHM, 2W, 5%; Resistance:0.03ohm; Product Range:RW Series; Resistor Case / Package:-; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound ; Temperature Coefficient:± 90ppm/°C RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Resistor Wirewound, 0.03 Ohm, 2W, 5%; Resistance Ohmite - 05J2008 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 0.03 Ohm, 2W, 5%; Resistance Ohmite
05J2008
Resistor Wirewound, 0.03 Ohm, 2W, 5%; Resistance Ohmite 05J2008
RESISTOR WIREWOUND, 0.03 OHM, 2W, 5%; Resistance:0.03ohm; Product Range:RW Series; Resistor Case / Package:-; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound ; Temperature Coefficient:± 90ppm/°C RoHS Compliant: No

RESISTOR WIREWOUND, 0.03 OHM, 2W, 5%; Resistance:0.03ohm; Product Range:RW Series; Resistor Case / Package:-; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound; Temperature Coefficient:± 90ppm/°C RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05J2008
Product Name Resistor Wirewound, 0.03 Ohm, 2W, 5%; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 0.0300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details