Ohmite Manufacturing Co. Resistor, Wirewound, 0.1 Ohm, 1.5W, 5%; Resistance Ohmite RW1S5CAR100JT

Description
RESISTOR, WIREWOUND, 0.1 OHM, 1.5W, 5%; Resistance:0.1ohm; Product Range:RW Series; Resistor Case / Package:-; Power Rating:1.5W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound ; Temperature Coefficient:± 90ppm/°C RoHS Compliant: No
Datasheet
Description
RESISTOR, WIREWOUND, 0.1 OHM, 1.5W, 5%; Resistance:0.1ohm; Product Range:RW Series; Resistor Case / Package:-; Power Rating:1.5W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound ; Temperature Coefficient:± 90ppm/°C RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Wirewound, 0.1 Ohm, 1.5W, 5%; Resistance Ohmite - 16C0367 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 0.1 Ohm, 1.5W, 5%; Resistance Ohmite
16C0367
Resistor, Wirewound, 0.1 Ohm, 1.5W, 5%; Resistance Ohmite 16C0367
RESISTOR, WIREWOUND, 0.1 OHM, 1.5W, 5%; Resistance:0.1ohm; Product Range:RW Series; Resistor Case / Package:-; Power Rating:1.5W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound ; Temperature Coefficient:± 90ppm/°C RoHS Compliant: No

RESISTOR, WIREWOUND, 0.1 OHM, 1.5W, 5%; Resistance:0.1ohm; Product Range:RW Series; Resistor Case / Package:-; Power Rating:1.5W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound; Temperature Coefficient:± 90ppm/°C RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16C0367
Product Name Resistor, Wirewound, 0.1 Ohm, 1.5W, 5%; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details