Ohmite Manufacturing Co. Resistor Wirewound, 0.03 Ohm, 1W, 5%, Full Reel; Resistance Ohmite RW1S0BAR030JT

Description
RESISTOR WIREWOUND, 0.03 OHM, 1W, 5%, FULL REEL; Resistance:0.03ohm; Product Range:RW Series; Resistor Case / Package:-; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound ; Temperature Coefficient:± 90ppm/°C RoHS Compliant: No
Description
RESISTOR WIREWOUND, 0.03 OHM, 1W, 5%, FULL REEL; Resistance:0.03ohm; Product Range:RW Series; Resistor Case / Package:-; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound ; Temperature Coefficient:± 90ppm/°C RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Resistor Wirewound, 0.03 Ohm, 1W, 5%, Full Reel; Resistance Ohmite - 05J1984 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 0.03 Ohm, 1W, 5%, Full Reel; Resistance Ohmite
05J1984
Resistor Wirewound, 0.03 Ohm, 1W, 5%, Full Reel; Resistance Ohmite 05J1984
RESISTOR WIREWOUND, 0.03 OHM, 1W, 5%, FULL REEL; Resistance:0.03ohm; Product Range:RW Series; Resistor Case / Package:-; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound ; Temperature Coefficient:± 90ppm/°C RoHS Compliant: No

RESISTOR WIREWOUND, 0.03 OHM, 1W, 5%, FULL REEL; Resistance:0.03ohm; Product Range:RW Series; Resistor Case / Package:-; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound; Temperature Coefficient:± 90ppm/°C RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05J1984
Product Name Resistor Wirewound, 0.03 Ohm, 1W, 5%, Full Reel; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 0.0300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722191 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers