Ohmite Manufacturing Co. Resistor RW1S0BA20R0FE

Description
FIXED RESISTOR, WIREWOUND, 20 OHM, 1W, 1% J LEAD, SMD, 6.25 X 3.5MM. FREE 2 YEAR RADWELL WARRANTY
Description
FIXED RESISTOR, WIREWOUND, 20 OHM, 1W, 1% J LEAD, SMD, 6.25 X 3.5MM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Resistor - 211056019 - Radwell International
Willingboro, NJ, United States
Resistor
211056019
Resistor 211056019
FIXED RESISTOR, WIREWOUND, 20 OHM, 1W, 1% J LEAD, SMD, 6.25 X 3.5MM. FREE 2 YEAR RADWELL WARRANTY

FIXED RESISTOR, WIREWOUND, 20 OHM, 1W, 1% J LEAD, SMD, 6.25 X 3.5MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Resistors
Product Number 211056019
Product Name Resistor
Resistance Range 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers