Ohmite Manufacturing Co. Rheostat, Wirewound, 1 Ohm, 1Kw; Track Resistance Ohmite RUS1R0

Description
RHEOSTAT, WIREWOUND, 1 OHM, 1KW; Track Resistance:1ohm; Power Rating:1kW; Product Range:RUS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:- RoHS Compliant: No
Description
RHEOSTAT, WIREWOUND, 1 OHM, 1KW; Track Resistance:1ohm; Power Rating:1kW; Product Range:RUS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Rheostat, Wirewound, 1 Ohm, 1Kw; Track Resistance Ohmite - 04F8887 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 1 Ohm, 1Kw; Track Resistance Ohmite
04F8887
Rheostat, Wirewound, 1 Ohm, 1Kw; Track Resistance Ohmite 04F8887
RHEOSTAT, WIREWOUND, 1 OHM, 1KW; Track Resistance:1ohm; Power Rating:1kW; Product Range:RUS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:- RoHS Compliant: No

RHEOSTAT, WIREWOUND, 1 OHM, 1KW; Track Resistance:1ohm; Power Rating:1kW; Product Range:RUS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:-; Product Width:- RoHS Compliant: No

Supplier's Site
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RUS1R0
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RUS1R0
POT 1 OHM 1000W WIREWOUND LINEAR

POT 1 OHM 1000W WIREWOUND LINEAR

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 04F8887 RUS1R0
Product Name Rheostat, Wirewound, 1 Ohm, 1Kw; Track Resistance Ohmite Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details