Ohmite Manufacturing Co. Rotary Potentiometers, Rheostats RRS25RE

Description
25 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 500W Solder Lug
Request a Quote Datasheet
Description
25 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 500W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - RRS25RE-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
RRS25RE-ND
Rotary Potentiometers, Rheostats RRS25RE-ND
25 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 500W Solder Lug

25 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 500W Solder Lug

Buy Now Datasheet
Rheostat, Wirewound, 25 Ohm, 500W; Track Resistance Ohmite - 64K5954 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 25 Ohm, 500W; Track Resistance Ohmite
64K5954
Rheostat, Wirewound, 25 Ohm, 500W; Track Resistance Ohmite 64K5954
RHEOSTAT, WIREWOUND, 25 OHM, 500W; Track Resistance:25ohm; Power Rating:500W; Product Range:RRS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes

RHEOSTAT, WIREWOUND, 25 OHM, 500W; Track Resistance:25ohm; Power Rating:500W; Product Range:RRS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RRS25RE
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RRS25RE
POT 25 OHM 500W WIREWOUND LINEAR

POT 25 OHM 500W WIREWOUND LINEAR

Supplier's Site
Rheostat;Rest 25 Ohms;Wirewound;Pwr-Rtg500W;Panel;Dia 8in;Open;Vol 1450V - 70022553 - Allied Electronics, Inc.
Fort Worth, TX, USA
Rheostat;Rest 25 Ohms;Wirewound;Pwr-Rtg500W;Panel;Dia 8in;Open;Vol 1450V
70022553
Rheostat;Rest 25 Ohms;Wirewound;Pwr-Rtg500W;Panel;Dia 8in;Open;Vol 1450V 70022553
These rheostats are designed and manufactured to operate smoothly and reliably over long periods of use. Used for motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings. Windings are linear taper on stock models. Tapered windings available as custom order. Ceramic body, high-grade resistance alloy windings, vitreous enamel coating (some models silicone-ceramic), metal spring contact arm, metal graphite composition and solder coated terminals. Tolerance: ±10%. Wattage based on 25°C.

These rheostats are designed and manufactured to operate smoothly and reliably over long periods of use. Used for motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings. Windings are linear taper on stock models. Tapered windings available as custom order. Ceramic body, high-grade resistance alloy windings, vitreous enamel coating (some models silicone-ceramic), metal spring contact arm, metal graphite composition and solder coated terminals. Tolerance: ±10%. Wattage based on 25°C.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Wirewound Resistors Resistors Resistors Wirewound Resistors
Product Number RRS25RE-ND 64K5954 RRS25RE 70022553
Product Name Rotary Potentiometers, Rheostats Rheostat, Wirewound, 25 Ohm, 500W; Track Resistance Ohmite Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rheostat;Rest 25 Ohms;Wirewound;Pwr-Rtg500W;Panel;Dia 8in;Open;Vol 1450V
Category / Application General Use General Use
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Resistance Range 25 ohms 25 ohms 25 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Power Rating 500 watts 500 watts 500 watts 500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614532-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Through Hole Resistors - 2019-CF1/4C913J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Chassis Mount Resistors - 1468325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details