250 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 500W Solder Lug
RHEOSTAT, WIREWOUND, 250 OHM, 500W; Track Resistance:250ohm; Power Rating:500W; Product Range:RRS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes
These rheostats are designed and manufactured to operate smoothly and reliably over long periods of use. Used for motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings. Windings are linear taper on stock models. Tapered windings available as custom order. Ceramic body, high-grade resistance alloy windings, vitreous enamel coating (some models silicone-ceramic), metal spring contact arm, metal graphite composition and solder coated terminals. Tolerance: ±10%. Wattage based on 25°C.
POT 250 OHM 500W WIREWOUND LIN
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Wirewound Resistors | Resistors |
| Product Number | RRS250E-ND | 64K5955 | 70022552 | RRS250E |
| Product Name | Rotary Potentiometers, Rheostats | Rheostat, Wirewound, 250 Ohm, 500W; Track Resistance Ohmite | Rheostat;Rest 250 Ohms;Wirewound;Pwr-Rtg 500W;Panel;Dia 8in;Open;Vol 1450V | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Category / Application | General Use | General Use | ||
| Mounting / Packaging | Panel Mount (Bushing) | Panel Mount (Bushing) | ||
| Resistance Range | 250 ohms | 250 ohms | 250 ohms | |
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % | |
| Power Rating | 500 watts | 500 watts | 500 watts | 500 watts |