Ohmite Manufacturing Co. Rheostat, Wirewound, 16 Ohm, 500W; Track Resistance Ohmite RRS16R

Description
RHEOSTAT, WIREWOUND, 16 OHM, 500W; Track Resistance:16ohm; Power Rating:500W; Product Range:RRS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: No
Description
RHEOSTAT, WIREWOUND, 16 OHM, 500W; Track Resistance:16ohm; Power Rating:500W; Product Range:RRS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Rheostat, Wirewound, 16 Ohm, 500W; Track Resistance Ohmite - 01F7650 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 16 Ohm, 500W; Track Resistance Ohmite
01F7650
Rheostat, Wirewound, 16 Ohm, 500W; Track Resistance Ohmite 01F7650
RHEOSTAT, WIREWOUND, 16 OHM, 500W; Track Resistance:16ohm; Power Rating:500W; Product Range:RRS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: No

RHEOSTAT, WIREWOUND, 16 OHM, 500W; Track Resistance:16ohm; Power Rating:500W; Product Range:RRS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: No

Supplier's Site
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RRS16R
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RRS16R
POT 16 OHM 500W WIREWOUND LINEAR

POT 16 OHM 500W WIREWOUND LINEAR

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 01F7650 RRS16R
Product Name Rheostat, Wirewound, 16 Ohm, 500W; Track Resistance Ohmite Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details