12.5 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 500W Solder Lug
RHEOSTAT, WIREWOUND, 12.5 OHM, 500W; Track Resistance:12.5ohm; Power Rating:500W; Product Range:RRS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes
POT 12.5 OHM 500W WIREWOUND LIN
These rheostats are designed and manufactured to operate smoothly and reliably over long periods of use. Used for motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings. Windings are linear taper on stock models. Tapered windings available as custom order. Ceramic body, high-grade resistance alloy windings, vitreous enamel coating (some models silicone-ceramic), metal spring contact arm, metal graphite composition and solder coated terminals. Tolerance: ±10%. Wattage based on 25°C.
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Wirewound Resistors |
| Product Number | RRS12R5E-ND | 64K5946 | RRS12R5E | 70022550 |
| Product Name | Rotary Potentiometers, Rheostats | Rheostat, Wirewound, 12.5 Ohm, 500W; Track Resistance Ohmite | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Rheostat;Rest 12.5 Ohms;Wirewound;Pwr-Rtg 500W;Panel;Dia 8in;Open;Vol 1450V |
| Category / Application | General Use | General Use | ||
| Mounting / Packaging | Panel Mount (Bushing) | Panel Mount (Bushing) | ||
| Resistance Range | 12.5 ohms | 12.5 ohms | 12.5 ohms | |
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % | |
| Power Rating | 500 watts | 500 watts | 500 watts | 500 watts |