Ohmite Manufacturing Co. Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RRS125

Description
POT 125 OHM 500W WIREWOUND LIN
Description
POT 125 OHM 500W WIREWOUND LIN

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RRS125
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RRS125
POT 125 OHM 500W WIREWOUND LIN

POT 125 OHM 500W WIREWOUND LIN

Supplier's Site
Rheostat, Wirewound, 125 Ohm, 500W; Track Resistance Ohmite - 01F7655 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 125 Ohm, 500W; Track Resistance Ohmite
01F7655
Rheostat, Wirewound, 125 Ohm, 500W; Track Resistance Ohmite 01F7655
RHEOSTAT, WIREWOUND, 125 OHM, 500W; Track Resistance:125ohm; Power Rating:500W; Product Range:RRS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: No

RHEOSTAT, WIREWOUND, 125 OHM, 500W; Track Resistance:125ohm; Power Rating:500W; Product Range:RRS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RRS125 01F7655
Product Name Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rheostat, Wirewound, 125 Ohm, 500W; Track Resistance Ohmite
Resistance Range 125 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-RN73H1JTTD1001B25TR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm
View Details
4 suppliers
Chip Resistor - Surface Mount - 1712-0201-LAB-KIT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
View Details