Ohmite Manufacturing Co. Rotary Potentiometers, Rheostats RPS50RE

Description
50 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 225W Solder Lug
Request a Quote Datasheet
Description
50 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 225W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - RPS50RE-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
RPS50RE-ND
Rotary Potentiometers, Rheostats RPS50RE-ND
50 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 225W Solder Lug

50 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 225W Solder Lug

Buy Now Datasheet
OHM Rheostats - RPS50RE - Galco Industrial Electronics
Madison Heights, MI, United States
OHM Rheostats
RPS50RE
OHM Rheostats RPS50RE
RHEOSTAT, 50 OHM, 225 WATT, 5in.

RHEOSTAT, 50 OHM, 225 WATT, 5in.

Supplier's Site
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
RPS50RE
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats RPS50RE
POT 50 OHM 225W WIREWOUND LINEAR

POT 50 OHM 225W WIREWOUND LINEAR

Supplier's Site
Rheostat, Wirewound, 50 Ohm, 225W; Track Resistance Ohmite - 64K5937 - Newark, An Avnet Company
Chicago, IL, United States
Rheostat, Wirewound, 50 Ohm, 225W; Track Resistance Ohmite
64K5937
Rheostat, Wirewound, 50 Ohm, 225W; Track Resistance Ohmite 64K5937
RHEOSTAT, WIREWOUND, 50 OHM, 225W; Track Resistance:50ohm; Power Rating:225W; Product Range:RPS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes

RHEOSTAT, WIREWOUND, 50 OHM, 225W; Track Resistance:50ohm; Power Rating:225W; Product Range:RPS Series; Adjustment Type:Flatted; Rheostat Type:-; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Galco Industrial Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number RPS50RE-ND RPS50RE RPS50RE 64K5937
Product Name Rotary Potentiometers, Rheostats OHM Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rheostat, Wirewound, 50 Ohm, 225W; Track Resistance Ohmite
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing)
Resistance Range 50 ohms 50 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data